EN
  • EN
  • DE

PIC18LF4320T-I/ML

Part No PIC18LF4320T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 061909-PIC18LF4320T-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF4320T-I/ML CAD Model

Description

Microchip Technology's PIC18LF4320T-I/ML Microcontroller

The PIC18LF4320T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide array of embedded system applications. This particular microcontroller is part of the PIC18F family, which is well-suited for projects requiring a balance between power efficiency and processing speed.

Key Features:

  • Core: The device is built around a powerful 8-bit PIC18 core with an enhanced RISC architecture, providing users with a robust platform for executing complex instructions with efficiency.
  • Memory: It includes 16KB of flash program memory, which is ideal for storing application code, and 768 bytes of RAM for data processing, alongside 256 bytes of EEPROM for non-volatile data storage.
  • Speed: With a maximum CPU speed of 40MHz, the PIC18LF4320T-I/ML ensures swift processing capabilities, making it suitable for time-critical tasks and high-performance applications.
  • Low Power: As part of the 'LF' series, this microcontroller is optimized for low-power operation, making it an excellent choice for battery-powered devices and energy-sensitive applications.
  • I/O Ports: The device boasts 25 I/O pins, providing ample interfacing options with peripherals and other components.
  • Analog-to-Digital Converter (ADC): It features a 10-bit, 13-channel ADC, allowing for precise conversion of analog signals to digital, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: The MCU comes equipped with multiple communication interfaces, including USART, SPI, and I2C modules, facilitating easy data exchange with other devices and networks.
  • Temperature Range: It operates within an extended industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Package: The PIC18LF4320T-I/ML is available in a 44-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC18LF4320T-I/ML makes it an ideal choice for a multitude of applications, including but not limited to automation systems, consumer electronics, automotive modules, medical devices, and IoT projects. Its robust feature set ensures that developers can implement sophisticated functions while maintaining power efficiency and reliability.

Summary:

In conclusion, the PIC18LF4320T-I/ML from Microchip Technology is a powerful and versatile microcontroller that provides an optimal solution for developers looking for a mix of performance, power efficiency, and a wide range of integrated features. Its comprehensive set of peripherals and memory options make it a go-to choice for advanced embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess