EN
  • EN
  • DE

PIC18LF26K22-E/ML

Part No PIC18LF26K22-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792156-PIC18LF26K22-E/ML
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18LF26K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K22-E/ML CAD Model

Description

Microchip Technology PIC18LF26K22-E/ML Microcontroller

The PIC18LF26K22-E/ML from Microchip Technology is a high-performance microcontroller (MCU) that offers a versatile and efficient solution for embedded systems. This powerful MCU is part of Microchip's extensive PIC18 family, known for its robust architecture, wide range of features, and ease of use which make it an ideal choice for a variety of applications including industrial control systems, automotive electronics, consumer devices, and Internet of Things (IoT) products.

Featuring a 16-bit architecture, the PIC18LF26K22-E/ML operates at a maximum frequency of 64 MHz, providing a perfect balance between processing power and energy efficiency. The 'LF' in its name indicates that this variant is designed for low power operation, making it suitable for battery-powered and power-sensitive applications. It comes in a 28-pin QFN (Quad-Flat No-leads) package, which is highly appreciated for its small footprint and good thermal performance.

With 64 KB of flash memory and 3.8 KB of RAM, this MCU offers ample space for program storage and adequate memory for runtime operations. Furthermore, it is equipped with an Enhanced Mid-range Core with 16 Level Deep Hardware Stack, which enhances its computational capabilities and allows for more complex program execution.

The PIC18LF26K22-E/ML also boasts a rich set of peripherals, including:

  • 25 I/O pins for versatile interfacing with external components
  • Multiple communication interfaces such as SPI, I2C, and EUSART for serial communication
  • 12-bit Analog-to-Digital Converters (ADC) with up to 28 channels for precise analog signal measurement
  • Two Comparators and three Operational Amplifiers for analog signal processing
  • Four Timer Modules and two Capture/Compare/PWM (CCP) modules for timing and pulse-width modulation tasks

Security features include a programmable code protection to prevent unauthorized access to the MCU's firmware. Additionally, the device supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features for easy development and troubleshooting.

The PIC18LF26K22-E/ML is fully supported by Microchip's MPLAB® development environment, which provides developers with powerful tools for code development, simulation, and debugging. With its wide operating voltage range of 1.8V to 3.6V, the PIC18LF26K22-E/ML is a versatile MCU that can adapt to various power supply conditions, ensuring reliable operation across different applications.

Whether you are designing a complex control system or a simple IoT device, the PIC18LF26K22-E/ML offers a combination of performance, flexibility, and reliability that can help bring your project to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess