EN
  • EN
  • DE

PIC18LF2525-I/SO

Part No PIC18LF2525-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Number of I/O 25
Family Name PIC18LF2525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2525-I/SO-NDR, PIC18LF2525ISO
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848256-PIC18LF2525-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF2525-I/SO CAD Model

Description

Microchip Technology's PIC18LF2525-I/SO Microcontroller

The PIC18LF2525-I/SO from Microchip Technology is a high-performance microcontroller featuring a powerful architecture and a range of integrated features designed for versatility in various applications. This microcontroller is part of the popular PIC18F family, known for its enhanced flash microcontrollers with 8-bit architecture.

With its 48 MHz maximum frequency and 32 KB of flash memory, the PIC18LF2525-I/SO is well-suited for projects that require a balance between power consumption and processing capability. The device operates at a voltage range of 2.0V to 5.5V, which allows for flexibility in low-power and standard applications. Its low-power features make it ideal for battery-powered systems and energy-efficient solutions.

This microcontroller comes in a compact 28-pin SOIC package, making it a great choice for space-constrained designs. The PIC18LF2525-I/SO is equipped with 1536 bytes of RAM and 256 bytes of EEPROM, providing sufficient space for data storage and dynamic memory allocation for complex algorithms and data structures.

Its rich peripheral set includes two capture/compare/PWM (CCP) modules, a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication, and an Enhanced USART module for serial communication, which makes it highly adaptable for interfacing with various external devices. Additionally, it has 10-bit, 13-channel Analog-to-Digital Converters (ADC) which are crucial for analog sensor integration and real-time data acquisition.

The PIC18LF2525-I/SO also supports a wide range of programming and debugging options with in-circuit debugging and in-circuit serial programming (ICSP) capabilities. This ensures that developers can easily develop, test, and deploy their applications with minimal hassle.

Overall, the PIC18LF2525-I/SO from Microchip Technology is a robust microcontroller that combines performance, low power consumption, and a comprehensive feature set to meet the requirements of a broad spectrum of embedded system applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess