EN
  • EN
  • DE

PIC18LF24K50-I/ML

Part No PIC18LF24K50-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792148-PIC18LF24K50-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF24K50
Introduction Date August 28, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF24K50-I/ML CAD Model

Description

Microchip Technology's PIC18LF24K50-I/ML Microcontroller

The PIC18LF24K50-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a wide range of applications requiring efficient power management and USB connectivity. This MCU is part of the PIC18F K50 family, known for its robust architecture, versatile features, and ease of use. It comes in a compact 28-pin QFN package, making it an ideal choice for space-constrained applications.

Key Features:

  • Core: The device features a powerful PIC18 core with an enhanced Mid-Range 8-bit architecture, operating at a maximum frequency of 48 MHz. It is designed for low-power operation with nanoWatt XLP technology, which significantly reduces power consumption in sleep mode.
  • Memory: The PIC18LF24K50-I/ML is equipped with 16 KB of flash memory, 768 bytes of RAM, and 256 bytes of EEPROM, providing ample space for application code and data storage.
  • USB Capability: With its full-speed USB 2.0-compliant module, this MCU can handle complex communication protocols, making it suitable for USB-based applications such as HID devices, serial converters, and custom USB interfaces.
  • Analog Features: It incorporates a 12-bit Analog-to-Digital Converter (ADC) with up to 11 channels, providing precise analog signal measurement. It also offers multiple PWM outputs for advanced control applications.
  • Peripherals: A variety of built-in peripherals such as timers, serial communication modules (EUSART and MSSP for I2C and SPI), and a Charge Time Measurement Unit (CTMU) for touch sensing, enhance the MCU's versatility.
  • Programmability: The microcontroller supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for seamless development and debugging processes.

Applications:

The PIC18LF24K50-I/ML is a versatile MCU that can be used across various domains, including:

  • Consumer Electronics
  • Industrial Automation
  • Medical Devices
  • Automotive Accessories
  • Custom USB Peripherals

With its integration of power efficiency, processing power, and connectivity options, the PIC18LF24K50-I/ML stands out as a reliable choice for designers looking to create sophisticated systems with USB functionality in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2439 $62.4878
5+ $25.6364 $128.1820
7+ $24.8360 $173.8520
10+ $24.0344 $240.3440
13+ $23.2328 $302.0264
17+ $20.8293 $354.0981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess