EN
  • EN
  • DE

PIC18LF24K22-E/ML

Part No PIC18LF24K22-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088971-PIC18LF24K22-E/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF24K22-E/ML CAD Model

Description

Microchip PIC18LF24K22-E/ML Microcontroller

The PIC18LF24K22-E/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This microcontroller is part of the PIC18 family, which is well-known for its rich feature set and versatility in handling a wide range of embedded applications.

The PIC18LF24K22-E/ML operates at a voltage range of 1.8V to 5.5V, making it suitable for low-power applications. It is equipped with an Enhanced Mid-range core with 16 levels of hardware stack, which facilitates easy and efficient program management, especially for complex control tasks.

This MCU comes with 16KB of flash memory, providing ample space for application code, and 768 bytes of RAM for data storage. The device also includes 256 bytes of EEPROM, which is useful for storing non-volatile data that must be preserved between resets or power cycles.

Connectivity and peripheral integration are one of the key strengths of the PIC18LF24K22-E/ML. It features a variety of built-in peripherals, including:

  • 25 I/O pins for interfacing with other components
  • Two comparators for analog signal comparison
  • 12 channels of 10-bit Analog-to-Digital Converters (ADC) for interfacing with analog sensors
  • Three Enhanced Capture/Compare/PWM (ECCP) modules for advanced pulse width modulation tasks
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication protocols
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules for serial communication

The device's 28-pin QFN (Quad-Flat No-leads) package is compact and suitable for space-constrained applications. Additionally, the PIC18LF24K22-E/ML supports extended temperature ranges, making it ideal for industrial-grade projects that require reliable operation under varying environmental conditions.

Microchip provides comprehensive development tools and software libraries, which simplifies the development process. Programmers can take advantage of the integrated MPLAB Code Configurator (MCC) to generate initialization and application code. The MCU is also supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB XC8 compiler.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC18LF24K22-E/ML offers a balanced combination of performance, power efficiency, and integration to meet the demands of your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess