EN
  • EN
  • DE

PIC18LF23K22-I/SO

Part No PIC18LF23K22-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1088965-PIC18LF23K22-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF23K22-I/SO CAD Model

Description

Microchip Technology's PIC18LF23K22-I/SO Microcontroller

The PIC18LF23K22-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This MCU is part of the popular PIC18 family, known for its robust architecture, enhanced features, and versatility in various electronic applications.

With its low-power operation and wide operating voltage range, the PIC18LF23K22-I/SO is an ideal choice for battery-powered devices and energy-efficient applications. This MCU operates at a voltage range of 1.8V to 3.6V, ensuring compatibility with low-voltage systems while maintaining power efficiency.

The device comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It features a 16-bit wide instructions set, providing increased range of code options and contributing to the optimization of program memory usage.

The PIC18LF23K22-I/SO boasts 64 KB of flash program memory, allowing for substantial code storage, and 3.8 KB of RAM for data, ensuring smooth operation and multitasking capabilities. Additionally, it includes 1 KB of EEPROM, which provides reliable non-volatile storage for critical data that must be retained during power cycles.

One of the key features of this microcontroller is its advanced peripheral set. It includes:

  • 25 I/O pins for versatile connectivity options,
  • Two Capture/Compare/PWM (CCP) modules for enhanced timing and control tasks,
  • 12 channels of 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs,
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules for serial communication,
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication protocols for multi-device networking.

For developers, the PIC18LF23K22-I/SO is supported by Microchip's MPLAB development environment, which includes comprehensive software and hardware tools such as compilers, programmers, and debuggers. This extensive support ensures a streamlined development process, from initial design through to final product implementation.

Overall, the PIC18LF23K22-I/SO is a feature-rich and adaptable microcontroller that offers a balanced combination of performance, power efficiency, and a comprehensive set of peripherals, making it an excellent choice for designers seeking a reliable MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess