EN
  • EN
  • DE

PIC18LF13K22T-I/ML

Part No PIC18LF13K22T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name PIC18LF13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889695-PIC18LF13K22T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF13K22T-I/ML CAD Model

Description

Microchip Technology's PIC18LF13K22T-I/ML Microcontroller

The PIC18LF13K22T-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This versatile and powerful MCU is part of the PIC18 family, known for its robust architecture and extensive feature set. The device is tailored for a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and more.

At the heart of the PIC18LF13K22T-I/ML is an advanced 8-bit processor that operates at a maximum frequency of 64 MHz. This processor is complemented by 8 KB of flash memory, which provides ample space for application code. The MCU also includes 512 bytes of EEPROM and 768 bytes of RAM, ensuring efficient data storage and processing capabilities.

One of the key advantages of this microcontroller is its low-power operation. The 'LF' series is specifically designed for low-power applications, making it an ideal choice for battery-powered devices. The PIC18LF13K22T-I/ML supports various power-saving modes, which allow designers to optimize power consumption for their specific application needs.

This MCU comes in a compact 28-pin QFN (Quad Flat No-lead) package, denoted by the 'ML' suffix in the part number. This small footprint makes it suitable for space-constrained applications without compromising on functionality. The temperature range for this device is from -40°C to +85°C, ensuring reliable operation across diverse environmental conditions.

The PIC18LF13K22T-I/ML is equipped with a rich set of peripherals, including an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise analog signal measurement. It also features two Enhanced Capture/Compare/PWM (ECCP) modules, a Master Synchronous Serial Port (MSSP) for SPI and I2C communication, and two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs), which provide flexible serial communication options.

Programming and debugging the MCU is made simple with the in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features, supported by Microchip's range of development tools. This ensures a streamlined development process, from initial design to final product deployment.

Overall, the PIC18LF13K22T-I/ML stands out as a versatile and efficient solution for designers looking to integrate a powerful MCU with a wide range of features into their electronic projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1031 $55.1550
115+ $0.9052 $104.0980
175+ $0.8769 $153.4575
240+ $0.8486 $203.6640
305+ $0.8203 $250.1915
410+ $0.7354 $301.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess