EN
  • EN
  • DE

PIC18LC801-I/PT

Part No PIC18LC801-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80TQFP / PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Type ROMless
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18LC801
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC18LC801I/PT,PIC18LC801-I/PT-NDR
Standard Package 119
Win Source Part Number 1322316-PIC18LC801-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LC801-I/PT CAD Model

Description

Microchip Technology PIC18LC801-I/PT Microcontroller

The PIC18LC801-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This powerful MCU is part of the well-known PIC18 family, which is renowned for its advanced features and capabilities that make it ideal for developers looking to create sophisticated and efficient systems.

With its robust architecture, the PIC18LC801-I/PT is built for speed and reliability. It operates with an enhanced flash memory technology, offering ample space for complex program code with a size of 48KB. This memory is not only large but also self-programmable under software control, which simplifies in-circuit updates and enhances the flexibility of the system design.

The device comes in a TQFP (Thin Quad Flat Pack) package type, specifically with the 44-pin count, making it compact and suitable for space-constrained applications. Its temperature range of -40°C to 85°C guarantees stable operation across various environmental conditions, which is essential for industrial and automotive applications that require a wide operating temperature range.

One of the key features of the PIC18LC801-I/PT is its high computational performance, thanks to its CISC architecture. This architecture provides a balanced approach between program memory efficiency and processing speed, which is crucial for real-time applications. The MCU also supports a wide range of peripherals such as serial communication modules, which include USART, SPI, and I2C, allowing for versatile connectivity options.

Furthermore, the PIC18LC801-I/PT is equipped with an array of analog and digital peripherals. It features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and transducers directly. It also includes timers, PWM modules, and other essential peripherals that are vital for control applications.

For designers and engineers looking for a reliable and capable microcontroller, the PIC18LC801-I/PT from Microchip Technology offers a perfect blend of performance, memory, and peripherals. Its robust feature set and ease of use make it an excellent choice for applications ranging from automation to consumer electronics, ensuring that your product is powered by one of the best MCUs on the market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess