EN
  • EN
  • DE

DSPIC33FJ32GP302-I/SO

Part No DSPIC33FJ32GP302-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 10x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 203475-DSPIC33FJ32GP302-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GP302-I/SO CAD Model

Description

Microchip Technology's DSPIC33FJ32GP302-I/SO

The DSPIC33FJ32GP302-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) integrated with an array of features suitable for a wide range of applications. This product from Microchip Technology is designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor, making it a versatile choice for embedded control applications.

At the core of the DSPIC33FJ32GP302-I/SO is a 40 MIPS (million instructions per second) dsPIC33F DSC engine, which is capable of executing digital filter algorithms, precision motor control, and complex math functions. The device comes with 32KB of flash memory and 4KB of RAM, providing ample space for code and data storage for most control applications.

This DSC features an extensive set of peripherals, including:

  • Two flexible, 16-bit Timer/Counters with Prescaler options
  • Multiple serial communication interfaces such as UART, SPI, and I2C for easy integration with other digital systems
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the monitoring of multiple analog inputs
  • PWM outputs for precision control, suitable for motor control and power conversion applications

The device is also equipped with advanced control features like interrupt handling, a fast context switch, and multiple power-saving modes, which make it highly efficient for power-sensitive designs. The DSPIC33FJ32GP302-I/SO operates over a wide temperature range and comes in a compact SOIC package, making it ideal for space-constrained applications.

For developers, Microchip Technology provides comprehensive software and hardware tools to facilitate the design process. These include the MPLAB Integrated Development Environment (IDE) and a wide range of development boards and programmers/debuggers that are compatible with the DSPIC33FJ32GP302-I/SO.

Whether you're designing an advanced motor control system, a sophisticated sensor interface, or a complex audio application, the DSPIC33FJ32GP302-I/SO offers a balance of performance, power efficiency, and flexibility to meet the needs of your next embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess