EN
  • EN
  • DE

PIC18F87J50-I/PT

Part No PIC18F87J50-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 65
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 061902-PIC18F87J50-I/PT
Family Name PIC18F87J50
Introduction Date February 21, 2007
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F87J50-I/PT CAD Model

Description

Microchip Technology's PIC18F87J50-I/PT Microcontroller

The PIC18F87J50-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and versatile capabilities. This MCU is part of the PIC18F family, which is well-suited for a variety of applications ranging from industrial control systems to consumer electronics. The PIC18F87J50-I/PT is particularly notable for its integrated Full-Speed USB 2.0 interface, making it an ideal choice for USB-enabled projects.

At the heart of the PIC18F87J50-I/PT is an enhanced PIC18 architecture that operates with a maximum frequency of 48 MHz. This provides the computational power necessary to handle complex tasks and algorithms. The device is equipped with 128 KB of flash memory, which offers ample space for application code, and 4 KB of RAM for data storage. The MCU also features an additional 1 KB of dual access RAM, which can be accessed by both the USB module and the device's core, facilitating efficient data transfer.

One of the standout features of the PIC18F87J50-I/PT is its built-in USB module, which supports up to 32 endpoints and provides the flexibility needed for multifunctional USB applications. The MCU also boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurements. Additionally, it offers various communication interfaces such as SPI, I2C, and USART, which enable the MCU to connect with other devices and form complex communication networks.

The PIC18F87J50-I/PT is designed with power efficiency in mind, offering several power management options like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR). These features ensure reliable operation under varying power conditions. The MCU comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing sufficient I/O options for interfacing with external components.

With its robust feature set, the PIC18F87J50-I/PT is an excellent choice for developers looking to create sophisticated and power-efficient applications with USB connectivity. Its programmability, coupled with Microchip's comprehensive development tools and software libraries, makes it a flexible solution for a wide array of design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0785 $56.5495
16+ $6.6286 $106.0576
24+ $6.4214 $154.1136
33+ $6.2143 $205.0719
42+ $6.0071 $252.2982
56+ $5.3857 $301.5992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,453 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess