EN
  • EN
  • DE

PIC18F87J11-I/PT

Part No PIC18F87J11-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP / MCU 8-bit PIC RISC 128KB Flash 1.8V/2.5V/3.3V Automotive 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3930 x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 15x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792132-PIC18F87J11-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F87J11
Introduction Date January 12, 2007
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F87J11-I/PT CAD Model

Description

The PIC18F87J11-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is part of the PIC18F family, known for its enhanced features, versatility, and reliability in a wide range of embedded applications.

Key Features:

  • Core: The device features a powerful PIC18 core with a maximum speed of 40 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes with 128 KB of Flash program memory and 3,840 bytes of RAM, ensuring ample space for code and data storage.
  • Digital I/O: The MCU offers up to 70 digital I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Communication: Equipped with multiple communication interfaces including USART, SPI, and I2C, facilitating easy data exchange with other devices.
  • 10-bit Analog-to-Digital Converter (ADC): Features a 10-bit ADC with up to 16 channels, allowing the microcontroller to interface with analog sensors.
  • Timers and PWM: Includes timers and up to 10 PWM outputs, which are essential for timing-related tasks and controlling motors or other actuators.

Package and Temperature Range:

The PIC18F87J11-I/PT is offered in a TQFP (Thin Quad Flat Pack) 80-pin package, which is suitable for surface-mount technology (SMT). It operates over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.

Applications:

This MCU is ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Medical Devices
  • Consumer Electronics

Development Support:

Microchip offers extensive support for the PIC18F87J11-I/PT with development tools such as MPLAB X Integrated Development Environment (IDE) and MPLAB ICD 4 In-Circuit Debugger. This ensures a smooth development process from prototyping to production.

With its robust feature set and extensive support, the PIC18F87J11-I/PT is an excellent choice for designers looking for a high-quality MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.5948 $101.1896
3+ $41.5130 $124.5390
5+ $40.2159 $201.0795
6+ $38.9189 $233.5134
8+ $37.6218 $300.9744
11+ $33.7295 $371.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess