EN
  • EN
  • DE

PIC18F8520T-I/PT

Part No PIC18F8520T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000721-PIC18F8520T-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC18F8520T-I/PT CAD Model

Description

Microchip Technology PIC18F8520T-I/PT Microcontroller

The PIC18F8520T-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful component is part of the PIC18F family, well-known for its robust architecture and versatility in various applications. The PIC18F8520T-I/PT is specifically designed to cater to the demanding needs of complex embedded systems within the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The MCU is built around an advanced RISC architecture that operates at a maximum speed of 40 MHz. Its efficient processing capabilities are ideal for applications requiring fast and reliable computations.
  • Memory: It boasts an impressive 32KB of flash memory, providing ample space for application code, and 1536 bytes of RAM for efficient data handling.
  • I/O Pins: The device offers 70 input/output pins, giving developers the flexibility to interface with a wide range of peripherals and sensors.
  • Timers and Communication Interfaces: Equipped with multiple timers, serial communication interfaces such as USART, SPI, and I2C, this MCU is well-suited for complex timing operations and communication with other devices within a system.
  • Analog-to-Digital Converter: It includes a 10-bit, 16-channel ADC, enabling the MCU to convert analog signals to digital data for processing or monitoring tasks.
  • Temperature Range: With an operational temperature range from -40°C to 85°C, it ensures reliable performance under extreme conditions.
  • Package: The microcontroller comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is conducive for space-constrained applications while still offering a large number of I/O options.

The PIC18F8520T-I/PT is equipped with Enhanced Flash Memory with self-read/write capability, which provides a high level of flexibility for in-circuit programming and updates. Additionally, it features a Priority Levels for Interrupts system, allowing for better control and handling of multiple interrupt sources, making it an excellent choice for multitasking environments.

Whether you are designing an advanced motor control system, a sophisticated sensor network, or any application requiring a high degree of programmability and interfacing capabilities, the Microchip Technology PIC18F8520T-I/PT microcontroller stands out as a reliable and efficient choice that can meet and exceed the stringent requirements of modern electronic designs.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess