EN
  • EN
  • DE

PIC18F6722T-I/PT

Part No PIC18F6722T-I/PT
Manufacturer Microchip Technology
Catalog OEM Souring
Description 8-bit MCU 128 KB FL 4K RAM 70 I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462884-PIC18F6722T-I/PT
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-TQFP (10x10)
Package / Case 64-TQFP
Ultra Librarian 3D Model Ultra Librarian PIC18F6722T-I/PT CAD Model

Description

The PIC18F6722T-I/PT is an advanced 8-bit microcontroller from Microchip, designed to meet the demanding requirements of sophisticated embedded systems. This MCU features 128KB of flash memory for robust application storage, accompanied by 4KB of RAM for efficient data management. It supports up to 70 I/O pins, offering exceptional flexibility for complex interfacing needs. Operating at a wide voltage range, it caters to a broad spectrum of power supply specifications. The device includes rich peripherals such as ADCs, DACs, PWM channels, and serial communication modules (including USART, SPI, and I2C), making it ideally suited for applications requiring intensive analog and digital processing. The PIC18F6722T-I/PT's high level of integration and performance capabilities make it a prime choice for applications in automation, control systems, and IoT devices, where reliability and advanced features are paramount. Microchip provides extensive support through its MPLAB development ecosystem, including IDEs, compilers, and a suite of debugging tools, which facilitate a streamlined and efficient development process for applications utilizing the PIC18F6722T-I/PT.

You May Also Be Interested in

Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0418 $54.0836
5+ $22.1882 $110.9410
7+ $21.4948 $150.4636
10+ $20.8014 $208.0140
13+ $20.1080 $261.4040
17+ $18.0279 $306.4743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess