EN
  • EN
  • DE

PIC18F6622-I/PT

Part No PIC18F6622-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 64KB Flash 5V 64-Pin TQFP Tray / IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 54
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 210131-PIC18F6622-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 160
Family Name PIC18F6622
Introduction Date October 19, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F6622-I/PT CAD Model

Description

Microchip Technology's PIC18F6622-I/PT Microcontroller

The PIC18F6622-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful MCU is built on Microchip’s advanced PIC18 architecture and comes in a 64-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while still offering a wealth of features.

One of the standout features of the PIC18F6622-I/PT is its Enhanced Flash memory with 10,000 erase/write cycles and data retention of over 20 years, providing a reliable solution for long-term applications. The device boasts 64KB of program memory, 3,904 bytes of RAM, and 1KB of EEPROM, which allows for efficient data storage and management.

The MCU operates at a wide voltage range of 2.0V to 5.5V, ensuring flexibility across different power environments and making it suitable for battery-operated and low-power applications. Its clock speed can go up to 40MHz, and with a 10-bit, 13-channel Analog-to-Digital Converter (ADC), the PIC18F6622-I/PT is capable of precise sensor readings and analog interfacing.

Connectivity options are robust, featuring two Enhanced USART modules for serial communication, which support RS-485, RS-232, and LIN protocols. It also includes two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication, allowing for easy integration with other digital systems and peripherals.

For improved system response, the microcontroller incorporates an array of interrupt sources with two external interrupts, ensuring timely reaction to external events. The device also supports Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) for reliable operation under varying power conditions.

The PIC18F6622-I/PT is designed with robustness in mind, featuring extended temperature range operation (-40°C to 85°C), and is equipped with multiple internal oscillators, watchdog timers, and a fail-safe clock monitor to maintain stable operation. Its programmable Low Voltage Detect (LVD) ensures that the MCU maintains functionality even under low power scenarios.

In summary, the PIC18F6622-I/PT from Microchip Technology is a versatile and reliable MCU choice for designers looking to balance performance, power consumption, and connectivity in their embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4775 $52.3875
12+ $8.5969 $103.1628
19+ $8.3282 $158.2358
25+ $8.0596 $201.4900
33+ $7.7909 $257.0997
43+ $6.9850 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess