EN
  • EN
  • DE

PIC18F6621-I/PT

Part No PIC18F6621-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.75K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 276363-PIC18F6621-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F6621-I/PT CAD Model

Description

Microchip Technology PIC18F6621-I/PT Microcontroller

The Microchip Technology PIC18F6621-I/PT is a high-performance microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of Microchip's renowned PIC18F family, known for its advanced features and versatility in handling complex tasks. The PIC18F6621-I/PT is particularly suitable for industries that require robust and reliable control systems, such as automotive, industrial automation, and consumer electronics.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 10 MHz
  • Memory: 64KB of Flash program memory and 3,904 bytes of RAM provide ample space for application code and data storage.
  • I/O Pins: 48 programmable input/output pins allow for versatile interfacing with external components.
  • ADC: 10-bit Analog-to-Digital Converter with up to 13 channels enables accurate analog signal measurement.
  • Communication: Multiple communication interfaces including USART, SPI, and I2C for flexible peripheral connectivity.
  • Timers: Enhanced timers/counters with PWM capabilities for precise event timing and motor control.
  • Supply Voltage: 4.2V to 5.5V operating range, suitable for a variety of power environments.
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C.
  • Packaging: 64-TQFP package for a compact footprint on printed circuit boards.

The PIC18F6621-I/PT is engineered with an RISC architecture, which delivers the power and flexibility needed for more efficient instruction execution. Its extended instruction set and optimized approach ensure that applications run swiftly and reliably. The microcontroller also features an Enhanced Flash memory with self-read/write capabilities, making it an ideal choice for applications that require in-circuit programming and updates.

Developers can take advantage of Microchip's comprehensive development tools, including MPLAB X IDE and MPLAB ICD, to streamline the design process and bring products to market faster. With its robust feature set, the PIC18F6621-I/PT is a standout choice for designers looking to build sophisticated systems requiring a high level of control and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8102 $55.6204
5+ $22.8187 $114.0935
7+ $22.1056 $154.7392
10+ $21.3925 $213.9250
13+ $20.6794 $268.8322
17+ $18.5402 $315.1834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess