EN
  • EN
  • DE

PIC18F65J15T-I/PT

Part No PIC18F65J15T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 50
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 118191-PIC18F65J15T-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F65J15T-I/PT CAD Model

Description

Microchip Technology PIC18F65J15T-I/PT Microcontroller

The PIC18F65J15T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatility in various applications. This MCU is a member of the PIC18 family, which is well-known for its enhanced features, including a rich set of peripherals, and is ideal for designers who require a high level of integration and a wide range of capabilities.

At the heart of this microcontroller is a powerful 16-bit CPU, which operates at a maximum speed of 40 MHz. It is equipped with 64 KB of flash memory, providing ample space for complex applications and the flexibility to update firmware in the field. The PIC18F65J15T-I/PT also boasts 3968 bytes of RAM and 1024 bytes of EEPROM, ensuring sufficient data storage for real-time operations and data retention between power cycles.

One of the key features of this MCU is its 10-bit, 13-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks. Additionally, it includes two analog comparators, enhancing its functionality in control systems and signal processing applications.

The PIC18F65J15T-I/PT is designed with a variety of communication interfaces, including I2C, SPI, and UART, enabling easy connectivity with other devices and peripherals. This flexibility makes it an excellent choice for embedded systems that require communication with sensors, memory modules, and other microcontrollers.

This microcontroller is packaged in a 64-pin TQFP (Thin Quad Flat Pack), which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. The temperature range for this device is -40°C to +85°C, ensuring reliable operation in harsh environments.

The PIC18F65J15T-I/PT from Microchip Technology is an ideal solution for a wide array of applications, including industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its combination of processing power, memory, and peripheral set, along with its robust packaging, make it a versatile and dependable choice for engineers and designers seeking a high-quality MCU to power their innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5493 $60.3381
40+ $2.9129 $116.5160
62+ $2.8217 $174.9454
85+ $2.7304 $232.0840
110+ $2.6403 $290.4330
147+ $2.3666 $347.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess