EN
  • EN
  • DE
  • IT

CBTD16213DGG,118

Part No CBTD16213DGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXC SW 12X2:2 56TSSOP  /  Bus FET Exchange Switch 12 x 2:2 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP USA Inc.
Series 74CBTD
Package Tape & Reel (TR)
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number CBTD16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935270443118,CBTD16213DGG-T,CBTD16213DGG-T-ND
Standard Package 2,000
Win Source Part Number 1051344-CBTD16213DGG,118
Ultra Librarian 3D Model Ultra Librarian CBTD16213DGG,118 CAD Model

Description

The CBTD16213DGG,118 is a high-performance, 24-bit bus exchange switch from the reputable semiconductor manufacturer NXP. This device is designed to provide the utmost flexibility in managing signal paths on high-speed bus lines, making it an ideal component for a wide range of applications in computing, communication, and consumer electronics.

Key Features

  • High Bandwidth: The switch is capable of handling high data throughput, which ensures minimal signal delay and maintains the integrity of the data across the bus.
  • Low On-Resistance: This feature contributes to the low signal attenuation, providing a clear and reliable pathway for the electronic signals.
  • Versatile Bus Management: With 24 bidirectional data paths, the switch can be used to exchange and isolate data lines, offering great versatility in bus management.
  • Multiple Power Supply Options: It supports a wide range of operating voltages from 2.3V to 3.6V, allowing it to be used in various system designs without the need for additional voltage level translation.

Applications

The CBTD16213DGG,118 is suitable for a variety of applications that require efficient and reliable data exchange, including:

  • Server and workstation motherboards
  • Networking equipment such as routers and switches
  • Data storage systems
  • Telecommunications infrastructure
  • High-speed signal routing in test and measurement systems

Package and Quality

This product comes in a TSSOP56 (Thin Shrink Small Outline Package) which is known for its slim and compact footprint, ideal for space-constrained applications. NXP's commitment to quality ensures that the CBTD16213DGG,118 meets strict industry standards for performance and reliability.

Environmental Compliance

NXP is dedicated to environmental stewardship. The CBTD16213DGG,118 is compliant with RoHS (Restriction of Hazardous Substances), which ensures that it is manufactured with a focus on environmental safety and sustainability.

You May Also Be Interested in

Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess