EN
  • EN
  • DE

PIC18F6527T-I/PT

Part No PIC18F6527T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 54
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037621-PIC18F6527T-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1,200
Ultra Librarian 3D Model Ultra Librarian PIC18F6527T-I/PT CAD Model

Description

Microchip Technology's PIC18F6527T-I/PT Microcontroller

The PIC18F6527T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, wide range of features, and exceptional reliability. This microcontroller is designed to cater to a variety of applications, including industrial control systems, automotive systems, consumer electronics, and communication devices. With its advanced features and capabilities, the PIC18F6527T-I/PT is an ideal choice for developers looking for a versatile and powerful MCU to integrate into their projects.

Key Features:

  • Core: The MCU is based on Microchip's popular PIC18 core with a 10 MIPS (million instructions per second) performance at 40MHz, enabling efficient processing for complex tasks.
  • Memory: It comes equipped with 48KB of Flash program memory, which is ample space for storing large applications. Additionally, it has 3,328 bytes of RAM and 1,024 bytes of EEPROM for data storage.
  • I/O Ports: The device features 32 programmable I/O lines that allow for flexible interfacing with external peripherals and devices.
  • Communication: It supports a range of communication protocols, including SPI, I2C, and UART, making it easy to integrate into various communication networks.
  • Analog-to-Digital Converter (ADC): The MCU has a 10-bit, 13-channel ADC, which is crucial for applications requiring precise analog signal measurement.
  • Timers and PWM: It includes four timers and two capture/compare/PWM (CCP) modules, which are essential for timing-related operations and PWM signal generation.
  • Temperature Range: The PIC18F6527T-I/PT operates over an extended temperature range, ensuring reliable performance in harsh environments.
  • Package: The MCU is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Power Management: It features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) to ensure proper operation under varying power conditions.

Overall, the PIC18F6527T-I/PT microcontroller from Microchip Technology is a powerful and flexible solution for a wide range of applications. Its combination of memory, I/O options, and robust peripheral set, along with its extended temperature range, makes it a highly capable component for any designer's toolkit.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9290 $56.7870
7+ $15.5315 $108.7205
10+ $15.0462 $150.4620
14+ $14.5608 $203.8512
18+ $14.0755 $253.3590
24+ $12.6194 $302.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess