EN
  • EN
  • DE

PIC18F46Q10-I/PT

Part No PIC18F46Q10-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18Q, Functional Safety (FuSa)
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.53K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18F46Q10
Standard Package 160
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264297-PIC18F46Q10-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F46Q10-I/PT CAD Model

Description

Microchip Technology PIC18F46Q10-I/PT Microcontroller

The PIC18F46Q10-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. This MCU is part of the PIC18F Q10 family, designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

At the heart of this microcontroller is a powerful 8-bit CPU with an enhanced mid-range architecture. The PIC18F46Q10-I/PT operates at a speed of up to 64 MHz, providing ample processing power for complex tasks. It boasts 64 KB of flash memory, which is ideal for storing large applications and 4 KB of RAM for efficient data handling.

This microcontroller comes in a 44-pin TQFP package, which is suitable for surface-mount technology, ensuring a compact footprint on the PCB. The PIC18F46Q10-I/PT is equipped with a variety of peripherals that enhance its functionality. These include:

  • 7 KB of data EEPROM for non-volatile storage,
  • 2 Comparators,
  • 4 Capture/Compare/PWM (CCP) modules,
  • 1 Complementary Waveform Generator (CWG) module,
  • 2 Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules,
  • 2 Master Synchronous Serial Port (MSSP) modules with I²C and SPI capabilities,
  • 10-bit, 24-channel Analog-to-Digital Converter (ADC),
  • 2 Digital-to-Analog Converters (DACs),
  • 2 Operational Amplifiers (Op-Amps),
  • Zero-Cross Detect (ZCD) module,
  • Configurable Logic Cell (CLC) modules,
  • Peripheral Pin Select (PPS) for flexible pin mapping,
  • 5 16-bit Timers, and
  • 1 8-bit Timer.

The microcontroller supports an extended operating voltage range from 1.8V to 5.5V, making it versatile for different power environments. Additionally, it features a robust set of safety and system management features such as Power-on Reset (POR), Brown-out Reset (BOR), Windowed Watchdog Timer (WWDT), and a Configurable Voltage Reference (CVR) module.

For developers, Microchip offers comprehensive development tools and software libraries to accelerate the design process. The PIC18F46Q10-I/PT is also compatible with MPLAB Code Configurator (MCC) for easy peripheral setup and MPLAB X Integrated Development Environment (IDE) for a full-feature software development experience.

Whether you're designing a sophisticated industrial control system or an innovative consumer product, the PIC18F46Q10-I/PT provides the reliability, flexibility, and performance needed to meet the challenges of modern electronics.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8282 $50.9076
44+ $2.3206 $102.1064
67+ $2.2480 $150.6160
92+ $2.1755 $200.1460
119+ $2.1030 $250.2570
160+ $1.8855 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,660 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess