EN
  • EN
  • DE

PIC18F6410-I/PT

Part No PIC18F6410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037461-PIC18F6410-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F6410-I/PT CAD Model

Description

Microchip Technology's PIC18F6410-I/PT Microcontroller

The PIC18F6410-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This microcontroller is part of the advanced PIC18F family, which is designed to handle a wide range of applications in the industrial, automotive, and consumer electronics sectors.

The device is built on an advanced 8-bit architecture, providing a perfect balance between processing power and energy efficiency. It operates at a maximum frequency of 40 MHz, offering swift execution of instructions and capable of meeting the demands of complex and time-sensitive tasks. The PIC18F6410-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and ideal for space-constrained applications.

With 64KB of flash memory, the PIC18F6410-I/PT provides ample space for program storage, while 4KB of RAM ensures smooth operation and data handling. The MCU also features 1KB of EEPROM, which allows for non-volatile storage of essential data that must be preserved during power cycles.

One of the key features of this microcontroller is its rich set of peripherals. It includes multiple 10-bit Analog-to-Digital Converters (ADCs), offering precision sensing capabilities for various analog signals. The device also supports Enhanced Capture/PWM modules, which are crucial for motor control and other pulse-width modulation applications. Additionally, it has serial communication modules like USART, SPI, and I2C, enabling it to communicate with other devices and sensors in a system.

The PIC18F6410-I/PT is designed with power management in mind. It supports several power-saving modes, including Idle and Sleep modes, which help to reduce power consumption when full processing power is not required. This makes it an excellent choice for battery-powered or energy-sensitive applications.

The MCU is also equipped with a range of safety and security features, including Watchdog Timer, Brown-out Reset, and Extended Watchdog Timer, which help to ensure reliable operation under various conditions. With its robust set of features and capabilities, the PIC18F6410-I/PT from Microchip Technology is a versatile and reliable choice for your next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3307 $94.6614
3+ $38.8357 $116.5071
5+ $37.6218 $188.1090
7+ $36.4079 $254.8553
9+ $35.1940 $316.7460
11+ $31.5534 $347.0874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess