EN
  • EN
  • DE

PIC18F47Q43-I/P

Part No PIC18F47Q43-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40DIP / PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F47
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC18F47Q43-I/P
Standard Package 10
Win Source Part Number 1322689-PIC18F47Q43-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F47Q43-I/P CAD Model

Description

Microchip Technology's PIC18F47Q43-I/P Microcontroller

The PIC18F47Q43-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications including industrial control systems, automotive, home automation, and Internet of Things (IoT) devices. This MCU is part of the PIC18 Q43 family that is known for its exceptional versatility and integrated peripherals that enable designers to create innovative products with reduced time-to-market.

At the heart of the PIC18F47Q43-I/P is an 8-bit processor that operates at a maximum frequency of 64 MHz, providing a perfect balance between power consumption and processing capability. With a Flash memory size of 128KB and 8KB of SRAM, this MCU can handle complex programs and data-intensive operations with ease. The device also features a Data EEPROM of 256 bytes, which is ideal for storing non-volatile data.

Connectivity is a strong suit of the PIC18F47Q43-I/P, as it includes a variety of communication interfaces such as SPI, I2C, UART, and LIN for robust serial communication. Additionally, this microcontroller supports a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for precise analog signal measurements, and it has multiple PWM outputs for precise control over motor and power management functions.

The PIC18F47Q43-I/P further enhances its functionality with Configurable Logic Cells (CLCs) which allow for customizable hardware-based logic control, reducing the need for additional components and simplifying design complexity. The device also includes multiple timers, comparators, and a Complementary Waveform Generator (CWG) that aids in generating complementary PWM signals for various control applications.

Enclosed in a 40-pin PDIP package, the PIC18F47Q43-I/P is designed for easy integration into a wide range of PCB designs. Its robust feature set, combined with the support for Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, makes it a highly flexible and user-friendly choice for both beginners and experienced developers looking to push the boundaries of MCU applications.

In summary, the PIC18F47Q43-I/P is a powerful and versatile microcontroller that offers a rich set of features to support complex and innovative designs in a multitude of electronic applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9313 $54.2443
25+ $4.0462 $101.1550
39+ $3.9198 $152.8722
53+ $3.7933 $201.0449
69+ $3.6669 $253.0161
92+ $3.2876 $302.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess