EN
  • EN
  • DE

PIC18F47K42-I/P

Part No PIC18F47K42-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368755-PIC18F47K42-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F47K42-I/P CAD Model

Description

Product Overview: PIC18F47K42-I/P from Microchip Technology

The PIC18F47K42-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This versatile MCU is part of Microchip's PIC18 family, which is known for its exceptional integration of features and capabilities tailored for a broad range of applications.

At the heart of the PIC18F47K42-I/P is a powerful 8-bit architecture that is capable of executing instructions with clock speeds up to 64 MHz. This speed is derived from an internal 16 MHz oscillator with PLL options, allowing for flexible clock system design. The device operates at a voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications.

The MCU boasts a substantial 128 KB of flash memory and 8 KB of SRAM, providing ample space for complex programs and data storage. Its memory architecture also includes a Data EEPROM of 1 KB, which is particularly useful for data that requires frequent updates.

Connectivity and interface options are extensive in the PIC18F47K42-I/P. It includes four serial communication modules that can be configured as UART, SPI, or I2C, as well as 36 I/O pins for versatile peripheral connections. For applications requiring analog inputs, the MCU features a 12-bit, 24-channel Analog-to-Digital Converter (ADC) with computation and a 5-bit Digital-to-Analog Converter (DAC) for analog output capabilities.

Additional features of this powerful microcontroller include four 16-bit timers, three 10-bit PWM modules, a range of programmable logic cells, and multiple capture/compare/PWM (CCP) modules. These functionalities make the PIC18F47K42-I/P a top choice for applications such as automation, control systems, IoT devices, and consumer electronics.

The PIC18F47K42-I/P is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy mounting on standard PCBs. With its robust set of features and Microchip's reputation for reliability, this microcontroller is a solid choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3075 $50.4600
20+ $5.1754 $103.5080
30+ $5.0137 $150.4110
42+ $4.8520 $203.7840
54+ $4.6902 $253.2708
72+ $4.2050 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess