EN
  • EN
  • DE
  • IT

BYT108-400

Part No BYT108-400
Manufacturer Vishay
Catalog END - OF - LIFE
Description Ultra Fast Recovery Silicon Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156724-BYT108-400
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYT108-400 CAD Model

Description

The Vishay BYT108-400 is an electronic component that is widely used in various applications.

  • Type: high-performance rectifier
  • Function: designed to support various applications
  • Supply and Demand Status: balanced
  • Win Source Part Number: 1156724-BYT108-400
  • Compliance: RoHS compliant
  • Availability: available on the manufacturer's homepage

You May Also Be Interested in

Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Need more? Email Us
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess