EN
  • EN
  • DE

AF4410NSLA

Part No AF4410NSLA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description Trans MOSFET N-CH 30V 10A 8-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 174047-AF4410NSLA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AF4410N
Introduction Date July 27, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AF4410NSLA CAD Model

Description

Introducing the AF4410NSLA from Diodes Incorporated

The AF4410NSLA is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This FET is designed to meet the rigorous demands of modern electronic devices, offering a combination of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The AF4410NSLA boasts an exceptionally low on-resistance (RDS(on)), which translates to increased efficiency in electronic circuits by reducing power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, this FET is ideal for high-frequency applications, ensuring that devices can operate with improved performance and reduced energy consumption.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the AF4410NSLA provides reliable and consistent performance across a wide range of operating conditions.
  • Energy-Efficient: The efficiency of the AF4410NSLA makes it suitable for power management applications, contributing to the overall energy efficiency of the end product.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Applications

The AF4410NSLA is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Load switches
  • Battery management systems

Quality and Reliability

Diodes Incorporated is committed to quality, and the AF4410NSLA is no exception. It is manufactured in state-of-the-art facilities, ensuring that each component meets the company's high standards for reliability and performance. Whether for consumer electronics, automotive, or industrial applications, the AF4410NSLA is designed to deliver the best possible performance without compromising on quality.

For detailed specifications and application notes, engineers and product designers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated. The AF4410NSLA is not just a component; it's a testament to Diodes Incorporated's dedication to advancing technology and empowering the electronics of tomorrow.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
EPCOS (TDK)
Need more? Email Us
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Vishay
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2657 $58.4540
530+ $0.2183 $115.6990
820+ $0.2114 $173.3480
1,130+ $0.2044 $230.9720
1,455+ $0.1987 $289.1085
1,950+ $0.1779 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess