EN
  • EN
  • DE

PIC18F47J13-I/PT

Part No PIC18F47J13-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.15 V to 3.6 V
Data Converters A/D 13x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1088868-PIC18F47J13-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F47J13-I/PT CAD Model

Description

Microchip Technology's PIC18F47J13-I/PT Microcontroller

The PIC18F47J13-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a variety of applications that require robust operation, flexibility, and ease-of-use. This particular MCU is part of the popular PIC18 family, widely recognized for its advanced features and capabilities that cater to a broad range of embedded systems.

Key Features:

  • Core Processor: PIC18F47J13-I/PT is built around a powerful PIC18 core with an operating speed of up to 12 MIPS (48MHz), enabling efficient processing and quick response times for complex tasks.
  • Memory: It boasts a substantial memory capacity, including 128KB of Flash memory for program storage, 3808 bytes of RAM for data handling, and 1024 bytes of EEPROM for non-volatile storage of configuration and data.
  • Digital Communication: The device comes with a comprehensive set of communication peripherals, including SPI, I2C, and USART, which facilitate easy data exchange with other devices and systems.
  • I/O Ports: With 36 I/O pins, this MCU provides ample interfacing options, making it suitable for a wide range of applications that require multiple input and output connections.
  • 10-bit Analog-to-Digital Converter (ADC): The built-in 16-channel ADC allows the MCU to interface with analog sensors and devices, making it ideal for applications such as data acquisition and sensor monitoring.
  • Timers and PWM: It includes various timers and up to 5 PWM outputs, which are essential for tasks like timekeeping, event counting, and motor control.
  • Power Management: The MCU features power-saving modes such as Idle and Sleep, ensuring energy efficiency for battery-powered or energy-conscious applications.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The PIC18F47J13-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing adequate connectivity.

Applications:

The versatility of the PIC18F47J13-I/PT makes it an ideal choice for a multitude of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and medical devices. Its rich set of features and robust operation ensures that developers can rely on this MCU for their sophisticated and demanding projects.

Overall, the PIC18F47J13-I/PT from Microchip Technology is a powerful and reliable microcontroller that offers an optimal balance of performance, memory, and peripherals, suitable for a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7470 $58.7350
12+ $9.6387 $115.6644
19+ $9.3375 $177.4125
26+ $9.0363 $234.9438
34+ $8.7350 $296.9900
45+ $7.8314 $352.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess