EN
  • EN
  • DE

PIC18F46J53-I/ML

Part No PIC18F46J53-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, High-Performance USB Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238269-PIC18F46J53-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F46J53
Introduction Date June 17, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F46J53-I/ML CAD Model

Description

Microchip Technology's PIC18F46J53-I/ML Microcontroller

The PIC18F46J53-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC18F family, renowned for its enhanced features, which include a rich set of peripherals and a robust architecture optimized for low-power consumption and high-speed processing.

At the heart of the PIC18F46J53-I/ML lies a powerful 8-bit processor capable of executing instructions efficiently, with a maximum CPU speed of 48 MHz. The device is equipped with 64 KB of Flash memory, providing ample space for application code, and 3,904 bytes of RAM for data storage, ensuring smooth operation even in complex applications. Additionally, it features 1 KB of EEPROM, which is useful for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

This MCU boasts an impressive array of integrated peripherals, including:

  • 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise sensor readings and analog signal processing.
  • Charge Time Measurement Unit (CTMU) for touch sensing applications, making it ideal for interface controls.
  • Multiple communication interfaces such as SPI, I2C, and UART for versatile connectivity options with other devices and modules.
  • USB 2.0 Full-Speed compliant module with clock recovery from USB host for USB communication without the need for an external crystal.

The PIC18F46J53-I/ML is packaged in a 44-pin QFN (Quad Flat No-lead) package, which not only saves space on the PCB but also provides excellent thermal performance. It operates within a voltage range of 2.0V to 3.6V, making it suitable for battery-operated devices and portable electronics.

Microchip's MPLAB® Integrated Development Environment (IDE) supports the PIC18F46J53-I/ML, offering developers a comprehensive suite of tools for code development and debugging. The MCU is also compatible with Microchip's extensive range of development boards and in-circuit emulators, which simplifies the prototyping and testing phases.

Whether for industrial control systems, consumer electronics, or IoT devices, the PIC18F46J53-I/ML is an excellent choice for designers looking for a microcontroller that combines power efficiency with high performance and a rich feature set.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8180 $50.7240
44+ $2.3122 $101.7368
67+ $2.2400 $150.0800
93+ $2.1677 $201.5961
120+ $2.0955 $251.4600
160+ $1.8787 $300.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess