EN
  • EN
  • DE

EUP7182-33VIR1

Part No EUP7182-33VIR1
Manufacturer Eutech Microelectronics
Catalog END - OF - LIFE
Description 50mA Low-Noise Ultra Low-Dropout CMOS Regulator with Fault Indicator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eutech Microelectronics
Win Source Part Number 1172859-EUP7182-33VIR1
Manufacturer Homepage www.eutechmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EUP7182-33VIR1 CAD Model

Description

The EUP7182-33VIR1 is a high-efficiency LED backlight driver designed by Eutech Microelectronics. It is intended for use in LCD panels, particularly in portable devices, and offers precise control over LED current to ensure consistent brightness and long lifespan. As an End-of-Life (EOL) component, consider checking for newer alternatives for new designs.

Applications:

  • LCD Backlights (especially for portable devices)
  • Tablet Computers
  • Netbooks
  • Small LCD TVs
  • Industrial Displays

Features:

  • High Efficiency: Maximizes battery life in portable applications.
  • Constant Current Control: Ensures uniform brightness across all LEDs.
  • PWM Dimming: Provides precise brightness adjustment.
  • Over-Voltage Protection (OVP): Protects the LEDs from damage due to voltage spikes.
  • Short-Circuit Protection: Prevents damage to the driver in case of short circuits.
  • Small Package: Allows for compact designs.

Benefits:

  • Extended battery life in portable devices.
  • Consistent and uniform display brightness.
  • User-adjustable brightness levels.
  • Improved reliability and protection against failures.
  • Compact design for smaller devices.

Technical Specifications:

  • Input Voltage Range: (Consult datasheet for specific range)
  • Output Voltage: (Consult datasheet for specific voltage)
  • Output Current: (Consult datasheet for specific current)
  • Switching Frequency: (Consult datasheet for specific frequency)
  • Dimming Method: PWM
  • Protection Features: OVP, Short-Circuit Protection
  • Package Type: (Consult datasheet for specific package)
  • Operating Temperature: (Consult datasheet for specific range)

The EUP7182-33VIR1 provides a reliable and efficient solution for driving LED backlights in LCD panels. Its protection features and PWM dimming capabilities make it a versatile choice for various display applications. Due to its EOL status, carefully evaluate alternatives before incorporating it into a new design. Refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess