EN
  • EN
  • DE

PIC18F46J50T-I/PT

Part No PIC18F46J50T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 44-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792106-PIC18F46J50T-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F46J50
Introduction Date March 02, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F46J50T-I/PT CAD Model

Description

Microchip Technology PIC18F46J50T-I/PT Microcontroller

The PIC18F46J50T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This MCU is part of the popular PIC18F series, which is renowned for its enhanced features, including a high level of integration, low power consumption, and robust peripheral set, making it an ideal choice for a wide range of applications in industrial, automotive, and consumer electronics.

At the heart of the PIC18F46J50T-I/PT is a powerful 8-bit processor that can run at a maximum speed of 48 MHz, providing ample processing power for complex tasks. It is equipped with 64 KB of flash memory, which is ideal for storing large application programs and 3,904 bytes of RAM for efficient data handling. The MCU also includes 1 KB of EEPROM, which allows for non-volatile storage of critical data.

One of the standout features of this microcontroller is its built-in full-speed USB 2.0 interface, enabling easy connectivity with computers and other USB devices. This feature simplifies the process of programming the MCU and allows for the creation of USB-based applications without the need for additional components.

The PIC18F46J50T-I/PT also boasts a rich set of peripherals, including an onboard 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, which is perfect for interfacing with sensors and performing precise analog measurements. The device also supports multiple communication protocols, such as SPI, I2C, and UART, offering flexibility in connecting with various peripherals and other microcontrollers.

Designed for reliability, the PIC18F46J50T-I/PT operates within an extended temperature range of -40°C to +85°C, ensuring stable performance in harsh environments. It comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Overall, the PIC18F46J50T-I/PT from Microchip Technology is a feature-rich and reliable microcontroller that provides a cost-effective solution for designers looking to integrate advanced functionality into their projects with minimal additional components and complexity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess