EN
  • EN
  • DE

PIC18F4585T-I/PT

Part No PIC18F4585T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168990-PIC18F4585T-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F4585T-I/PT CAD Model

Description

Microchip Technology PIC18F4585T-I/PT Microcontroller

The PIC18F4585T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and robust capabilities designed to meet the needs of a wide range of embedded system applications. This particular model is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters.

At the heart of the PIC18F4585T-I/PT is a powerful 8-bit processor with an extended instruction set that provides a perfect balance between power consumption and processing speed. The MCU operates at a maximum frequency of 40 MHz, offering quick response times and efficient handling of complex tasks.

One of the standout features of this microcontroller is its 32 KB of flash memory, which provides ample space for application code storage. Additionally, it boasts 1536 bytes of RAM and 256 bytes of EEPROM, ensuring sufficient memory for data manipulation and storage of non-volatile data.

The PIC18F4585T-I/PT is equipped with a versatile set of peripherals, including:

  • Two Capture/Compare/PWM (CCP) modules
  • Two Enhanced Capture/Compare/PWM (ECCP) modules
  • A 10-bit, 13-channel Analog-to-Digital Converter (ADC)
  • A synchronous serial port (SSP) with SPI and I2C support
  • Two Enhanced USART modules
  • High-speed timers

The device also features an array of interfaces for seamless integration into various systems, making it ideal for applications such as automotive control systems, industrial automation, robotics, and smart sensors.

For design flexibility, the PIC18F4585T-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. It operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Moreover, this MCU supports Microchip's MPLAB® Integrated Development Environment (IDE), which simplifies the development process with its comprehensive set of tools for code development, programming, and debugging. The MCU is also compatible with Microchip's in-circuit debuggers and programmers, facilitating easy in-system programming and in-circuit debugging.

In summary, the PIC18F4585T-I/PT from Microchip Technology is a feature-rich, reliable, and versatile microcontroller that provides an optimal solution for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess