The PIC18F44K20-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This powerful MCU is part of the PIC18F family, which is well-known for its enhanced features, including a rich set of peripherals and a robust instruction set that allows for optimal control in embedded systems.
Key Features:
- Core Processor: PIC
- Core Size: 8-bit
- Speed: Up to 64MHz
- Number of I/O: 35
- Program Memory Size: 32KB (16K x 16)
- EEPROM Size: 256 x 8
- Data RAM Size: 1.5KB
- Operating Voltage: 1.8V to 3.6V
- Package/Case: 44-TQFP
The PIC18F44K20-I/PT operates at a voltage range that makes it suitable for low-power and battery-powered applications. Its enhanced flash program memory supports self-programming, which is a valuable feature for firmware upgrades and in-field updates. The MCU also includes an internal oscillator that can be tuned to a precise frequency, eliminating the need for external clock sources in certain applications.
Advanced Peripherals:
Microchip's PIC18F44K20-I/PT incorporates advanced peripherals that add to its functionality and flexibility. It includes multiple timers, comparators, PWM modules, and serial communication modules like USART, SPI, and I2C interfaces. This makes it an ideal choice for complex tasks such as motor control, advanced sensing, and connectivity.
Applications:
With its robust set of features, the PIC18F44K20-I/PT is adept at handling applications that require agile and precise control. It is widely used in industrial automation, automotive systems, consumer electronics, and IoT devices. Its solid performance and adaptability make it a go-to solution for designers looking to create sophisticated and reliable embedded systems.
Overall, the PIC18F44K20-I/PT from Microchip Technology stands out as a microcontroller that offers a perfect balance between power, efficiency, and cost-effectiveness, making it an excellent choice for both advanced and straightforward applications.