EN
  • EN
  • DE

PIC18F4221-E/PT

Part No PIC18F4221-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001210-PIC18F4221-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tray
Product Status Active
Base Product Number PIC18F4221
Package / Case 44-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Speed 25MHz
Ultra Librarian 3D Model Ultra Librarian PIC18F4221-E/PT CAD Model

Description

Microchip Technology's PIC18F4221-E/PT Microcontroller

The PIC18F4221-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the popular PIC18F family, which is widely used in a variety of applications ranging from industrial control systems to consumer electronics due to its reliability and ease of use.

With a 10 MIPS (million instructions per second) performance at 40 MHz, this microcontroller is designed to handle complex tasks efficiently. It is built on an advanced RISC architecture, which ensures that each instruction is executed in a single cycle, maximizing the device's speed and performance.

The PIC18F4221-E/PT is equipped with 16 KB of flash memory, providing ample space for application code storage. Additionally, it features 768 bytes of EEPROM and 1536 bytes of RAM, allowing for flexible data storage and manipulation. The device's memory architecture is enhanced with self-programmable capabilities under software control, which simplifies firmware updates and adds to the MCU's convenience and functionality.

This microcontroller offers a wide range of peripherals, including:

  • 25 I/O pins that allow for versatile interfacing with external components.
  • Analog-to-digital converter (ADC) with up to 10 channels, enabling the device to interface with analog sensors and inputs.
  • Multiple communication interfaces such as SPI, I2C, and USART for serial communication with other devices.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for tasks that require precise timing and control, such as motor control and signal generation.

The MCU is also designed with power management in mind, featuring Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power transitions. With its extended operating voltage range from 2.0V to 5.5V, the PIC18F4221-E/PT is highly adaptable to different power environments, making it suitable for battery-operated and portable applications.

The PIC18F4221-E/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still providing enough pins for complex tasks. This microcontroller is an excellent choice for designers looking for a powerful, yet flexible MCU that can meet the demands of a wide range of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess