EN
  • EN
  • DE

PIC18F27Q84-E/SS

Part No PIC18F27Q84-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP / PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F27
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354273-PIC18F27Q84-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F27Q84-E/SS CAD Model

Description

Microchip Technology's PIC18F27Q84-E/SS Microcontroller

The PIC18F27Q84-E/SS is a cutting-edge microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This high-performance device is part of the PIC18-Q84 family, which is renowned for its robust architecture, enhanced peripherals, and versatility for a wide range of applications.

This microcontroller is built around an advanced 8-bit architecture, offering a perfect balance between power efficiency and processing capability. The PIC18F27Q84-E/SS operates at a voltage range of 1.8V to 5.5V, making it suitable for battery-operated and low-power applications. With a maximum CPU speed of 64 MHz, it ensures swift processing and response times, essential for time-sensitive tasks.

The device comes with 128KB of flash memory and 4KB of SRAM, providing ample space for complex programs and data storage. Additionally, it features an extensive set of peripherals, including four serial communication modules, a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), two Digital-to-Analog Converters (DACs), and multiple PWM modules, which enhance its capability to handle various input/output tasks seamlessly.

One of the standout features of the PIC18F27Q84-E/SS is its Core Independent Peripherals (CIPs). These peripherals can handle tasks without significant CPU intervention, thereby reducing power consumption and freeing up the CPU to focus on other critical operations. The microcontroller also supports Intelligent Analog integration, which simplifies the design and reduces the need for external components.

For secure data transmission and storage, the PIC18F27Q84-E/SS is equipped with hardware-based security features, including a Random Number Generator (RNG) and Memory Access Partition (MAP), which help protect against unauthorized access and code tampering.

The microcontroller is available in a 28-pin SSOP package, making it compact and ideal for space-constrained applications. It is also characterized by extended temperature ranges, ensuring reliable operation under various environmental conditions.

Whether it's for industrial control systems, automotive applications, consumer electronics, or IoT devices, the PIC18F27Q84-E/SS from Microchip Technology is a versatile and reliable choice for developers looking to create sophisticated and efficient embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9622 $54.5842
25+ $4.0715 $101.7875
39+ $3.9443 $153.8277
53+ $3.8171 $202.3063
68+ $3.6898 $250.9064
91+ $3.3081 $301.0371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 612 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess