EN
  • EN
  • DE

BTW68-1000RG

Part No BTW68-1000RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 30A 1000V TOP3 / Thyristor SCR 1KV 420A 3-Pin(3+Tab) TOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Off State 1000V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 50mA
Voltage - On State (Vtm) (Maximum) 2.1V
Current - On State (It (AV)) (Maximum) 19A
Current - On State (It (RMS)) (Maximum) 30A
Current - Hold (Ih) (Maximum) 75mA
Current - Off State (Maximum) 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TOP-3
Manufacturer Package TOP3
Win Source Part Number 770610-BTW68-1000RG
Popularity Medium
Supply and Demand Status Limited
Family Name BTW68-1000
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTW68-1000RG CAD Model

Description

BTW68-1000RG - STMicroelectronics

The BTW68-1000RG from STMicroelectronics is a robust and high-performing thyristor, also known as a silicon-controlled rectifier (SCR), designed for applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. This SCR is especially suited for heavy-duty operations where power efficiency and reliability are crucial.

Key Features

  • Voltage Capacity: The device can withstand voltages up to 1000V, making it an excellent choice for high voltage applications.
  • Current Rating: It has a current rating of 50A, which allows it to handle significant power levels, suitable for industrial power supplies and motor control circuits.
  • High Surge Capability: With its exceptional ability to manage surge currents, the BTW68-1000RG is ideal for applications that experience short bursts of high power demand.
  • Gate Trigger Current: The device features a specified gate trigger current (I<sub>GT) that ensures reliable triggering.
  • Thermal Resistance: Its low thermal resistance ensures efficient heat dissipation, contributing to its stability and longevity in demanding conditions.
  • Package: Housed in a rugged TO-3P package, the BTW68-1000RG is designed for easy mounting and heat sinking, and it is also well-suited for high-power and high-temperature operations.

Applications

The BTW68-1000RG is used in a variety of applications where high voltage and current handling capabilities are required. Some of these applications include:

  • Phase control in industrial motor drives
  • Controlled rectifier bridges
  • Battery chargers
  • AC power controllers
  • Solid-state relays
  • Power regulation circuits

STMicroelectronics has designed the BTW68-1000RG to meet the stringent requirements of industrial and commercial power control applications. Its combination of high voltage and current ratings with robust thermal performance makes it an ideal choice for designers looking for a reliable SCR solution.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the comprehensive datasheets and technical documentation available from STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess