EN
  • EN
  • DE

PIC18F26K83-E/SSVAO

Part No PIC18F26K83-E/SSVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP / PIC Automotive, AEC-Q100, PIC® 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 18K, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1353001-PIC18F26K83-E/SSVAO
Ultra Librarian 3D Model Ultra Librarian PIC18F26K83-E/SSVAO CAD Model

Description

Microchip Technology's PIC18F26K83-E/SSVAO Microcontroller

The PIC18F26K83-E/SSVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control and connectivity features. This MCU is part of the PIC18F K83 family, which is well-known for its robust architecture, rich set of peripherals, and low-power operation.

At the heart of the PIC18F26K83-E/SSVAO lies an enhanced mid-range 8-bit CPU with an extended operating voltage range of 1.8V to 5.5V, making it suitable for battery-operated and power-sensitive applications. The device operates at a maximum frequency of 64 MHz, providing the processing power necessary for complex tasks and real-time processing requirements.

This MCU boasts a substantial 64 KB of Flash memory and 4 KB of SRAM, providing ample space for application code and data storage. Additionally, it features 1024 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between resets or power cycles.

The PIC18F26K83-E/SSVAO is equipped with a comprehensive set of peripherals, including:

  • Four Timer/Counter modules with PWM capabilities
  • Two Capture/Compare/PWM (CCP) modules
  • Complementary Waveform Generator (CWG) module
  • Two Serial Communication interfaces (SCI) with LIN and RS-485 support
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C
  • 10-bit, 24-channel Analog-to-Digital Converter (ADC) with Voltage Reference
  • Two Digital-to-Analog Converters (DACs)
  • Two Comparators
  • Configurable Logic Cell (CLC) module for custom logic

For enhanced connectivity, the MCU includes a full-speed USB 2.0-compliant module with a clock recovery system, which does not require an external crystal, thus reducing system costs and complexity.

With its robust set of features and extended temperature range, the PIC18F26K83-E/SSVAO is an ideal choice for a variety of applications, including automotive systems, industrial automation, IoT devices, and consumer electronics. Its SSOP (Shrink Small Outline Package) form factor allows for a compact PCB design, making it well-suited for space-constrained applications.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the design process and bring their products to market faster. The PIC18F26K83-E/SSVAO is a testament to Microchip's commitment to providing versatile and reliable microcontrollers for the embedded systems industry.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8993 $58.4895
37+ $3.1995 $118.3815
56+ $3.0995 $173.5720
78+ $2.9995 $233.9610
100+ $2.8995 $289.9500
134+ $2.5996 $348.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,818 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess