EN
  • EN
  • DE

PIC18F26K40-I/SS

Part No PIC18F26K40-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC18F26K40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889654-PIC18F26K40-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40-I/SS CAD Model

Description

Microchip Technology's PIC18F26K40-I/SS Microcontroller

The PIC18F26K40-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is part of the PIC18F K40 family, which is well-known for its robustness and wide range of features designed to cater to a multitude of embedded system applications.

With a 28-pin SSOP (Shrink Small Outline Package) form factor, the PIC18F26K40-I/SS is compact yet packed with capabilities. It operates on a high-precision 16 MHz internal oscillator and offers a wide operating voltage range from 1.8V to 5.5V, making it suitable for low-power and battery-operated applications.

One of the standout features of this microcontroller is its enhanced mid-range core with 49 Instruction, 16 Stack Levels which provides a balanced combination of performance and power efficiency. The device boasts a Flash memory size of 64 KB, along with 4 KB of RAM and 256 bytes of EEPROM. This ample memory space is ideal for complex applications requiring substantial code or data storage.

The PIC18F26K40-I/SS is equipped with versatile peripherals that enhance its functionality. It includes up to 24 I/O pins, a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), multiple communication modules like EUSART, SPI, and I2C, and a range of timers and PWM modules. These features make it an excellent choice for interfacing with sensors, actuators, and various communication networks.

Furthermore, the device supports advanced features such as Direct Memory Access (DMA), which facilitates faster data transfer without CPU intervention, and Peripheral Pin Select (PPS), which allows flexible pin mapping for peripheral functions. The MCU also integrates various safety features, including a Brown-out Reset (BOR), Low-Power Brown-out Reset (LPBOR), Windowed Watchdog Timer (WWDT), and a Configurable Voltage Reference (CVR), ensuring reliable operation under different conditions.

For developers, Microchip provides comprehensive development tools and software support, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools simplify the programming and configuration process, enabling rapid development and prototyping.

In summary, the PIC18F26K40-I/SS from Microchip Technology is a feature-rich microcontroller suitable for a wide range of applications, from industrial control systems to consumer electronics, thanks to its powerful core, extensive memory, and flexible peripherals.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5989 $51.9780
47+ $2.1324 $100.2228
73+ $2.0658 $150.8034
101+ $1.9991 $201.9091
130+ $1.9325 $251.2250
174+ $1.7326 $301.4724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess