EN
  • EN
  • DE

PIC18F26K22-I/SP

Part No PIC18F26K22-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238230-PIC18F26K22-I/SP
Manufacturer Homepage www.microchip.com
Family Name PIC18F26K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F26K22-I/SP CAD Model

Description

Microchip Technology PIC18F26K22-I/SP Microcontroller

The PIC18F26K22-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities in a compact package. This 8-bit MCU is a member of the popular PIC18F family and comes in a 28-pin SPDIP (Single in-line Package, Dual In-line Package) form factor, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

One of the standout features of the PIC18F26K22-I/SP is its Enhanced Mid-range Core with 48MHz operation (12 MIPS), which provides a perfect balance between processing power and power consumption. The MCU boasts 64KB of flash memory, allowing ample space for complex applications and the ability to update firmware in the field through its self-programmable capabilities with a bootloader.

In terms of RAM, the PIC18F26K22-I/SP is equipped with 3,936 bytes and 1KB of EEPROM, providing plenty of room for data storage and manipulation. The microcontroller also features 25 I/O pins, which can be configured for a variety of interfacing options with sensors, actuators, and other peripherals.

For analog-to-digital conversion, the device includes a 12-bit ADC with up to 24 channels, offering precise measurement for a multitude of analog signals. Additionally, it has two comparators and a programmable brown-out reset, ensuring reliable operation under varying power conditions.

The PIC18F26K22-I/SP supports various communication protocols, including I2C, SPI, and UART, making it highly versatile for serial communication tasks. The microcontroller also incorporates multiple timers, capture/compare/PWM functions, and enhanced CCP (Capture/Compare/PWM) modules to handle a wide array of timing and control tasks efficiently.

Designed with power efficiency in mind, the MCU operates within a voltage range of 1.8V to 5.5V, allowing for flexibility in power-sensitive applications. Moreover, it features several power-managed modes, such as Power-Save, Standby, and Extended Standby modes, to minimize energy consumption when the device is not in full operation.

The PIC18F26K22-I/SP is an exceptional choice for designers looking for a robust and versatile microcontroller that provides a rich set of features while maintaining cost-effectiveness and ease of development. Its extensive support documentation and development tools from Microchip Technology further ensure a smooth design process from prototyping to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5034 $52.0272
17+ $6.0839 $103.4263
26+ $5.8741 $152.7266
37+ $5.4545 $201.8165
48+ $5.2447 $251.7456
60+ $5.0349 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess