EN
  • EN
  • DE

PIC18F25K50-I/ML

Part No PIC18F25K50-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088783-PIC18F25K50-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F25K50-I/ML CAD Model

Description

Microchip Technology's PIC18F25K50-I/ML Microcontroller

The PIC18F25K50-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in managing a variety of embedded applications. This 8-bit microcontroller is based on Microchip's advanced RISC architecture, designed to execute instructions with a high degree of speed and reliability, making it an ideal choice for designers looking to optimize their system's performance.

Encased in a compact 28-pin QFN package, the PIC18F25K50-I/ML offers a substantial amount of functionality in a small form factor. It operates at a voltage range of 1.8V to 5.5V, allowing for flexible power management and the ability to function in both low and high-power devices. With a clock speed of up to 48 MHz, this MCU is capable of handling complex tasks and processes efficiently.

One of the standout features of the PIC18F25K50-I/ML is its built-in full-speed USB 2.0 compliant module. This allows for easy connectivity with computers and other USB devices, making it an excellent choice for applications requiring USB communication, such as handheld devices, gaming peripherals, and personal medical devices.

The MCU also boasts a rich set of peripherals, including:

  • 25 I/O pins
  • 12-bit Analog-to-Digital Converter (ADC) with up to 14 channels
  • Enhanced Capture/Compare/PWM (ECCP) module for advanced motor control and LED dimming
  • Serial Communication modules with support for SPI, I2C, and EUSART
  • Two Comparators with Selectable Voltage Reference

With 32KB of Flash memory and 2KB of RAM, this microcontroller provides ample space for application code and data storage. Additionally, the PIC18F25K50-I/ML supports a variety of programming and debugging options, including In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins, which simplifies the development process.

Designed with power efficiency in mind, the PIC18F25K50-I/ML features Power Managed modes, including nanoWatt XLP technology for extreme low-power consumption. This makes it an excellent option for battery-powered applications where power conservation is crucial.

In summary, the PIC18F25K50-I/ML microcontroller from Microchip Technology is a robust, feature-rich MCU suitable for a wide range of applications. Its USB functionality, comprehensive peripheral set, and low-power capabilities make it a top choice for developers aiming to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 366 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess