EN
  • EN
  • DE

PIC16F1934-I/P

Part No PIC16F1934-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F1934
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655247-PIC16F1934-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1934-I/P CAD Model

Description

Product Overview: PIC16F1934-I/P

The PIC16F1934-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile 8-bit microcontroller is designed with a focus on flexibility and ease-of-use in embedded control applications. With its robust architecture and rich set of integrated features, the PIC16F1934-I/P is an ideal choice for a wide array of projects, ranging from simple to complex systems.

Key Features

  • Core: The device operates on a high-performance RISC CPU with a 14-bit instruction set that ensures easy programming and fast execution of instructions.
  • Memory: It comes with 7 KB of flash memory, 256 bytes of EEPROM, and 512 bytes of RAM, providing ample space for application code and data storage.
  • I/O Pins: The MCU offers 33 input/output pins, giving developers the flexibility to interface with a variety of peripherals and sensors.
  • Timers: Multiple timers are included, featuring an 8-bit timer, two 16-bit timers, and additional specialized timers for various functions.
  • Communication Peripherals: It supports serial communication with integrated modules for USART, SPI, and I²C, enabling easy connectivity with other devices and components.
  • Analog Features: The device includes an analog-to-digital converter (ADC) with up to 17 channels, two comparators, and a fixed voltage reference for accurate analog signal processing.
  • Operating Voltage: The PIC16F1934-I/P operates within a voltage range of 1.8V to 5.5V, allowing for flexibility in power supply design.
  • Temperature Range: It is designed to work within the industrial temperature range of -40°C to +85°C.
  • Packaging: The MCU is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications

The PIC16F1934-I/P microcontroller is adept at handling a multitude of applications including, but not limited to, automotive systems, consumer electronics, industrial automation, and medical devices. Its rich feature set and high level of integration make it a go-to solution for designers looking for a reliable and cost-effective MCU.

Whether you're developing a sophisticated industrial control system or a simple DIY project, the PIC16F1934-I/P offers a perfect blend of performance, power efficiency, and design versatility to bring your innovations to life.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4477 $54.4770
23+ $4.4699 $102.8077
35+ $4.3302 $151.5570
48+ $4.1906 $201.1488
62+ $4.0509 $251.1558
83+ $3.6318 $301.4394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess