EN
  • EN
  • DE

PIC18F2550-I/SP

Part No PIC18F2550-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Number of I/O 24
Family Name PIC18F2550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847605-PIC18F2550-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2550-I/SP CAD Model

Description

Microchip Technology PIC18F2550-I/SP Microcontroller

The Microchip Technology PIC18F2550-I/SP is a high-performance microcontroller that combines powerful architecture with a range of features designed to cater to a variety of embedded system applications. This 8-bit microcontroller, housed in a 28-pin SPDIP (Plastic Dual In-line Package), is a member of Microchip's renowned PIC18F family, known for its enhanced flash microcontrollers with nanoWatt technology.

Key Features:

  • CPU: The device is equipped with a CISC architecture and a maximum clock speed of 48 MHz, providing a robust platform for executing instructions efficiently.
  • Memory: It boasts 32KB of flash program memory, 2KB of RAM, and 256 bytes of EEPROM, offering ample space for complex programs and data storage.
  • I/O Pins: With 24 programmable I/O lines, users can interface with a wide range of peripherals and sensors, making it highly versatile for different applications.
  • USB Capabilities: The inclusion of a full-speed USB 2.0 compliant module allows for easy integration into USB-based systems without the need for external components.
  • Analog-to-Digital Converter: A 10-bit, 13-channel ADC enables precise conversion of analog signals to digital, facilitating sensor interfacing and data acquisition tasks.
  • Timers and Communication Interfaces: It includes timers, PWM modules, and serial communication interfaces such as SPI, I2C, and USART, providing a variety of options for timing operations and data transfer.
  • Power Management: The nanoWatt technology ensures low power consumption, making it suitable for battery-powered and power-sensitive applications.

Applications:

The PIC18F2550-I/SP is ideal for a variety of applications, including but not limited to:

  • USB Peripheral Development
  • Industrial Control Systems
  • Automotive Applications
  • Consumer Electronics
  • Medical Devices
  • Embedded Systems

Designed for adaptability and performance, the PIC18F2550-I/SP from Microchip Technology is a reliable choice for developers seeking a microcontroller that offers a balance of power, flexibility, and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2659 $65.0636
8+ $13.3464 $106.7712
12+ $12.9293 $155.1516
16+ $12.5122 $200.1952
21+ $12.0952 $253.9992
28+ $10.8439 $303.6292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess