EN
  • EN
  • DE

TPS2592AADRCT

Part No TPS2592AADRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGR HOTSWAP 3-20V 10 SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 13.8 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 100μA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Feature Pins BFET, DV/DT, (EN,UVLO), ILIM
Win Source Part Number 1111545-TPS2592AADRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2592AADRCT CAD Model

Description

Overview of Texas Instruments TPS2592AADRCT

The TPS2592AADRCT from Texas Instruments is a state-of-the-art power management integrated circuit designed to provide advanced protection and power-saving features in a compact package. This robust device is engineered to enhance the reliability and efficiency of power distribution systems in a variety of applications, from consumer electronics to industrial equipment.

Key Features

  • Integrated eFuse: The TPS2592AADRCT comes with a built-in electronic fuse (eFuse) that provides overcurrent protection, safeguarding connected devices against potential damage due to excessive current flow.
  • Programmable Current Limit: Users can set the current limit according to their specific requirements, allowing for customized protection based on the needs of the application.
  • Fast Overcurrent Response: With its quick response to overcurrent conditions, this IC can prevent damage by rapidly disconnecting the load when the current exceeds the set threshold.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating by turning off the output when the internal temperature exceeds a safe limit.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting against undervoltage conditions.
  • Reverse Voltage Protection: The TPS2592AADRCT is equipped with reverse voltage protection to prevent damage from reverse polarity incidents.

Applications

The versatility of the TPS2592AADRCT makes it suitable for a broad range of applications, including but not limited to:

  • USB-powered devices
  • Portable electronics
  • Industrial control systems
  • Solid-state drives (SSDs)
  • Power supply modules

Package and Availability

The device is offered in a compact 10-pin VSON package, which is ideal for space-constrained applications. The TPS2592AADRCT is part of Texas Instruments' extensive portfolio of power management solutions and is readily available through various distributors and Texas Instruments' own website.

With its comprehensive protection features and programmable options, the TPS2592AADRCT is an excellent choice for designers looking to enhance the safety and efficiency of their power management designs.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6039 $56.1365
80+ $1.3161 $105.2880
120+ $1.2749 $152.9880
165+ $1.2338 $203.5770
210+ $1.1927 $250.4670
285+ $1.0693 $304.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess