EN
  • EN
  • DE

PIC18F2525-I/SP

Part No PIC18F2525-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 28SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-SPDIP
Part Number Series PIC18F2525
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813020-PIC18F2525-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2525-I/SP CAD Model

Description

Microchip Technology PIC18F2525-I/SP Microcontroller

The PIC18F2525-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its remarkable efficiency and versatility in a wide range of embedded applications. This MCU is part of the popular PIC18F series, known for their advanced RISC architectures and enhanced features that cater to the demanding needs of today's sophisticated electronic systems.

With a robust 8-bit architecture, the PIC18F2525-I/SP operates at a maximum speed of 40 MHz and is equipped with 48 KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it boasts 2 KB of EEPROM and 3,328 bytes of RAM, allowing for efficient data storage and manipulation.

One of the standout features of the PIC18F2525-I/SP is its 10-bit, 13-channel Analog-to-Digital Converter (ADC), which enables the MCU to interface with analog sensors and devices seamlessly. This makes it an ideal choice for applications requiring precise sensor data acquisition, such as in industrial control systems, medical devices, and automation.

The device also includes a variety of communication interfaces, including SPI, I2C, and USART, which facilitate easy data exchange with other microcontrollers, peripherals, and external modules. This connectivity is essential for complex systems that require communication between multiple devices.

Designed for robust operation, the PIC18F2525-I/SP operates within a voltage range of 2.0V to 5.5V, ensuring compatibility with both low-power and standard-power applications. Its extended temperature range also guarantees stable performance under varying environmental conditions.

For enhanced functionality, the MCU features a comprehensive set of peripherals, including timers, PWM modules, and multiple oscillators. These built-in peripherals allow developers to create sophisticated applications without the need for additional components, reducing both cost and complexity.

The PIC18F2525-I/SP comes in a 28-pin SPDIP (Single In-line Package) form factor, making it easy to integrate into both prototyping breadboards and final production PCBs. Its in-circuit debugging capability, along with the support of Microchip's MPLAB IDE, simplifies the development process, allowing for efficient coding, debugging, and deployment of applications.

In summary, the PIC18F2525-I/SP from Microchip Technology is a powerful and feature-rich microcontroller that provides an optimal solution for designers looking to implement advanced control systems with minimal development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6623 $70.6492
8+ $14.4918 $115.9344
13+ $14.0390 $182.5070
18+ $13.5863 $244.5534
22+ $13.1335 $288.9370
30+ $11.7752 $353.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess