EN
  • EN
  • DE

PIC18F24K20-E/SS

Part No PIC18F24K20-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SSOP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F24
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F24K20ESS
Standard Package 47
Win Source Part Number 1316796-PIC18F24K20-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20-E/SS CAD Model

Description

The PIC18F24K20-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and flexibility in a wide range of embedded applications. This MCU is part of the PIC18F K20 series, which is designed to offer enhanced computational speed and reduced power consumption.

Key Features

  • Core: The device features a powerful PIC18 core with an Enhanced Flash program memory of 16KB, ensuring robust operation and ample space for complex programming tasks.
  • Speed: It operates at a maximum frequency of 64 MHz, providing high-speed processing capabilities that are suitable for demanding applications.
  • I/O Ports: The unit comes with 25 I/O pins, which allows for versatile interfacing with various peripherals and external devices.
  • Memory: With 768 bytes of EEPROM, 1536 bytes of RAM, and a linear program memory addressing up to 2 MB, it is well-equipped to handle data-intensive operations.
  • Power Efficiency: The MCU is designed for low power consumption, featuring nanoWatt Technology with power-managed modes, making it ideal for battery-powered and power-sensitive applications.
  • Analog-to-Digital Converter: It includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), providing accurate analog signal conversion for various sensing applications.
  • Communication Peripherals: The device supports multiple communication protocols, including SPI, I2C, and USART, facilitating easy data exchange and connectivity.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures reliable performance in extreme environmental conditions.
  • Package: It is available in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The PIC18F24K20-E/SS is versatile enough to be used in a broad array of applications, including industrial control systems, automotive electronics, robotics, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set and power efficiency make it an excellent choice for designers looking to maximize performance while minimizing power usage.

Why Choose PIC18F24K20-E/SS?

With its blend of power, efficiency, and a wide range of integrated features, the PIC18F24K20-E/SS from Microchip Technology stands out as a microcontroller that can meet the needs of both complex and power-sensitive embedded systems. Its extensive support for communication protocols and robust I/O options provide the flexibility needed for today's innovative electronic designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4749 $51.6215
85+ $1.2102 $102.8670
130+ $1.1724 $152.4120
180+ $1.1346 $204.2280
230+ $1.0968 $252.2640
310+ $0.9833 $304.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 564 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess