EN
  • EN
  • DE

PIC18F24J11-I/SS

Part No PIC18F24J11-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SSOP / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 28-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.15 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 088061-PIC18F24J11-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC18F24J11
Introduction Date February 12, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F24J11-I/SS CAD Model

Description

Microchip Technology's PIC18F24J11-I/SS Microcontroller

The PIC18F24J11-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and flexibility in a wide range of embedded applications. This MCU is part of the PIC18F family, which is well-known for its enhanced features, including a rich set of peripherals and a robust architecture designed to handle complex tasks with ease.

At the heart of the PIC18F24J11-I/SS lies an advanced 8-bit processor capable of executing instructions with clock speeds up to 48 MHz. This is made possible by Microchip's exclusive nanoWatt XLP technology, which provides extremely low power consumption for energy-sensitive applications. The MCU is equipped with 16KB of flash memory, allowing ample space for application code, and 768 bytes of RAM for efficient data handling.

This microcontroller features a comprehensive set of peripherals, including:

  • 25 I/O pins that offer high current sink/source capability
  • Multiple 10-bit Analog-to-Digital Converters (ADCs) for precise sensor interfacing
  • Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and other timing-related functions
  • Serial communication interfaces such as SPI, I2C, and EUSART, facilitating seamless connectivity with other devices and networks

The PIC18F24J11-I/SS also supports a variety of operating modes, allowing designers to optimize power consumption for specific application requirements. Its power-managed modes include Idle, Sleep, and Doze, each providing different levels of power savings.

For secure data transmission and storage, the MCU includes features such as a hardware Real-Time Clock and Calendar (RTCC), and a unique device identifier for IP protection. Additionally, it has an onboard 10-bit Digital-to-Analog Converter (DAC) for analog output capabilities.

Encased in a small SSOP-28 (Shrink Small Outline Package) form factor, the PIC18F24J11-I/SS is ideal for space-constrained applications. Whether you're designing consumer electronics, automotive systems, industrial controls, or IoT devices, this microcontroller from Microchip Technology offers a reliable and versatile solution that can meet the demands of your innovative projects.

For developers, Microchip provides comprehensive support including development tools, software libraries, and a global community of experts to help accelerate the design process and bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess