EN
  • EN
  • DE

PIC18F2480-E/SO

Part No PIC18F2480-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC / PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F2480
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1318973-PIC18F2480-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F2480-E/SO CAD Model

Description

Microchip Technology PIC18F2480-E/SO Microcontroller

The PIC18F2480-E/SO is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile MCU is part of the popular PIC18F family, known for its enhanced features, low power consumption, and robust design. The PIC18F2480-E/SO is particularly suitable for automotive, industrial control systems, and smart sensors, among others.

With its advanced RISC architecture, the PIC18F2480-E/SO provides a perfect blend of power and efficiency. It operates at a maximum frequency of 40MHz, and includes 32KB of flash memory, which is ideal for storing application code. Additionally, it is equipped with 1536 bytes of RAM and 256 bytes of EEPROM, enabling sufficient data storage and retrieval for complex operations.

The device comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, which allows for a compact design in space-constrained applications. Its extended temperature range ensures reliable performance in extreme conditions, making it an excellent choice for demanding environments.

One of the key features of the PIC18F2480-E/SO is its Enhanced Capture/Compare/PWM (ECCP) module, which provides exceptional control for power management applications. It also boasts a 10-bit, 11-channel Analog-to-Digital Converter (ADC), enabling precise analog signal measurements. The MCU supports various serial communication protocols, including SPI, I2C, and USART, which are essential for interfacing with other devices and sensors.

For security and data integrity, the PIC18F2480-E/SO incorporates a Watchdog Timer (WDT) and brown-out reset (BOR), ensuring the system remains stable under unpredictable conditions. The programmable Low Voltage Detect (LVD) feature allows for better management of power supply variations.

Microchip Technology provides comprehensive development support for the PIC18F2480-E/SO with its MPLAB® Integrated Development Environment (IDE) and software libraries. The extensive documentation, sample code, and development tools facilitate a smooth design process, from prototyping to production.

In summary, the PIC18F2480-E/SO microcontroller is an exceptional choice for designers who require a robust, feature-rich MCU with flexible interfacing options and strong development support, all within a compact package suitable for a multitude of applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1102 $60.2204
5+ $24.7059 $123.5295
7+ $23.9338 $167.5366
9+ $23.1617 $208.4553
12+ $22.3897 $268.6764
15+ $20.0735 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 2 pcs
Order Increment : 100 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess