Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA168
Other Names ATMEGA168P-20AURTR,1611-ATMEGA168P-20AURTR,ATMEGA168P-20AUR,1611-ATMEGA168P-20AURDKR,1611-ATMEGA168P-20AURTR,ATMEGA168P-20AURCT,1611-ATMEGA168P-20AURCT,1611-ATMEGA168P-20AURDKR,1611-ATMEGA168P-20AURTRINACTIVE,ATMEGA168P20AUR,ATMEGA168P-20AUR SL383,1611-ATMEGA168P-20AURDKRINACTIVE,ATMEGA168P-20AURDKR
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264479-ATMEGA168P-20AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA168P-20AUR CAD Model

Description

Microchip Technology's ATMEGA168P-20AUR Microcontroller

The ATMEGA168P-20AUR is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology that combines 16KB ISP flash memory, 512-Byte EEPROM, 1KB SRAM, and a wealth of versatile peripherals and features. This microcontroller is designed to operate at a maximum frequency of 20MHz and is housed in a compact 32-lead TQFP package, making it an ideal choice for embedded systems requiring a small form factor and efficient power consumption.

One of the standout features of the ATMEGA168P-20AUR is its Advanced RISC Architecture, which provides the power of a 131 powerful instructions – most of which are executed in a single clock cycle. This capability allows the device to achieve throughputs approaching 1 MIPS per MHz, optimizing the power consumption versus processing speed ratio.

The device includes a variety of interface options, such as USART, SPI, and I2C (TWI), enabling designers to integrate the microcontroller with a wide range of peripheral components and devices for enhanced functionality. Additionally, the microcontroller features a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for precise analog signal processing and measurement capabilities.

For security and data integrity, the ATMEGA168P-20AUR offers a programmable Watchdog Timer with an internal oscillator, and it supports on-chip Analog Comparator. The microcontroller also includes various power-saving modes, such as Power-down, Standby, and Power-save, which are essential for battery-operated devices where power efficiency is critical.

Microchip Technology's commitment to quality ensures that the ATMEGA168P-20AUR is a reliable choice for industrial, automotive, and consumer applications where robust operation is a necessity. Whether you are designing an advanced robotic system, a sophisticated sensor network, or a power-sensitive wearable device, the ATMEGA168P-20AUR provides the flexibility, efficiency, and performance required to meet the demands of your innovative projects.

Overall, the ATMEGA168P-20AUR is a testament to Microchip's dedication to providing advanced microcontroller solutions that empower designers to create the next generation of electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8182 $59.0910
11+ $9.6970 $106.6670
16+ $9.3940 $150.3040
22+ $9.0910 $200.0020
29+ $8.7879 $254.8491
39+ $7.8788 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,880 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention