EN
  • EN
  • DE

PIC18F242T-I/SO

Part No PIC18F242T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792070-PIC18F242T-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F242
Introduction Date June 29, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC18F242T-I/SO CAD Model

Description

Microchip Technology's PIC18F242T-I/SO Microcontroller

The PIC18F242T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require robust operation, flexibility, and reliability. This MCU is part of the popular PIC18F family, well-known for their advanced RISC architectures, and is housed in a convenient SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Featuring a powerful 8-bit processor, the PIC18F242T-I/SO operates at a maximum speed of 40 MHz. It comes with 16KB of flash memory, which provides ample space for storing application code, and 768 bytes of RAM for data processing. Additionally, it includes 256 bytes of EEPROM, which is useful for non-volatile storage of configuration settings or small amounts of data that must be preserved during power cycles.

The microcontroller provides a wide variety of peripherals that enhance its functionality. These include:

  • Two Capture/Compare/PWM (CCP) modules for enhanced timer capabilities
  • A 10-bit analog-to-digital converter (ADC) with up to 5 channels, enabling the MCU to interface with analog sensors and devices
  • Serial communication interfaces such as USART, SPI, and I2C for versatile connectivity options
  • A synchronous serial port (SSP) with SPI and I2C capabilities

With its operating voltage range of 4.2V to 5.5V, the PIC18F242T-I/SO is designed for robust performance in a variety of electrical environments. The MCU also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), brown-out reset (BOR), and a Watchdog Timer (WDT) for reliable operation under different system conditions.

For security and code protection, the PIC18F242T-I/SO offers features like programmable code protection and a unique device serial number. This ensures that intellectual property is safeguarded, and each device can be uniquely identified, which is particularly important in networked devices.

Overall, the PIC18F242T-I/SO is an excellent choice for designers looking for a versatile and powerful microcontroller that can handle complex tasks and provide stability in demanding applications. Whether it's for industrial control systems, automotive applications, or consumer electronics, the PIC18F242T-I/SO is a reliable and cost-effective solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess