EN
  • EN
  • DE

PIC18F23K22-I/MV

Part No PIC18F23K22-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28UQFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC18F23
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338100-PIC18F23K22-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F23K22-I/MV CAD Model

Description

Microchip Technology PIC18F23K22-I/MV Microcontroller

The PIC18F23K22-I/MV from Microchip Technology is a high-performance microcontroller that combines the advantages of Microchip's PIC18 architecture with a range of features designed for flexibility and robust operation in various applications. This microcontroller is ideal for designers looking for an easy-to-use and versatile MCU with advanced peripherals and low power consumption.

Key Features:

  • Enhanced Mid-Range Core: With a 16-bit instruction set and a linear memory addressing of up to 64 KB, the PIC18F23K22 provides improved computational performance and a more efficient instruction set compared to its predecessors.
  • Flash Memory: Equipped with 8 KB of flash memory, this microcontroller offers ample space for complex programs and the flexibility of self-programming for easy firmware updates.
  • RAM and EEPROM: With 768 bytes of RAM and 256 bytes of EEPROM, the PIC18F23K22 allows for efficient data storage and retention without the need for external memory components.
  • High Precision Oscillator: The device includes an internal oscillator with an accuracy of ±2%, reducing the need for external clock sources and simplifying circuit design.
  • Extensive Peripheral Set: A comprehensive suite of peripherals, including PWM modules, ADC with up to 28 channels, comparators, and serial communication (SPI, I2C, and EUSART), enhances the MCU's capability to handle complex tasks and interfaces.
  • Power Management: Multiple power modes, including Power Managed modes and an ultra-low-power sleep mode, ensure efficient power consumption for battery-powered and energy-conscious applications.

Applications:

The versatility of the PIC18F23K22-I/MV makes it suitable for a wide range of applications, from consumer electronics to industrial control systems. It is particularly well-suited for:

  • Automotive systems
  • Home automation
  • Medical devices
  • Industrial automation and process control
  • Smart sensors and instrumentation

Package and Temperature Range:

The PIC18F23K22-I/MV is available in a 28-pin UQFN package and operates within the industrial temperature range of -40°C to +85°C, making it reliable for use in harsh environments.

With its robust feature set, the PIC18F23K22-I/MV is a compelling choice for designers looking to create sophisticated systems that require a microcontroller with a strong balance of power efficiency, processing capability, and peripheral integration.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess