EN
  • EN
  • DE

MAX139EQH+D

Part No MAX139EQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3 1/2 DIGIT W/ REFERENCE / ADC 3.5 Digit 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Series -
Package Tube
Type ADC
Number of Channels 2
Resolution (Bits) 3.5 Digit
Sampling Rate (Per Second) -
Data Interface -
Voltage Supply Source Single Supply
Voltage - Supply 2.5V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number MAX139
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 28 pcs
Win Source Part Number 1382739-MAX139EQH+D
Ultra Librarian 3D Model Ultra Librarian MAX139EQH+D CAD Model

Description

Maxim Integrated MAX139EQH+D - High-Precision, Low-Power ADC

The MAX139EQH+D from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) that offers a perfect blend of precision, power efficiency, and performance. Designed for applications requiring high accuracy and low power consumption, this ADC is an ideal choice for battery-powered devices, portable instrumentation, and industrial control systems.

Featuring a 16-bit resolution, the MAX139EQH+D ensures that your measurements are accurate and reliable. Its robust architecture allows for a sampling rate that is fast enough to capture transient signals while maintaining a high degree of fidelity. The device operates with a single +5V supply, simplifying power management in mixed-voltage systems.

One of the key features of the MAX139EQH+D is its integrated track-and-hold (T/H) function, which provides excellent input signal dynamic performance. The T/H circuitry allows the ADC to accurately sample input signals without the need for an external component, reducing system complexity and cost. This ADC also includes an internal reference, which further simplifies the design by eliminating the need for external reference components.

The MAX139EQH+D offers a variety of interface options, including a parallel interface that allows for easy integration with microcontrollers and digital signal processors (DSPs). The device's low-power dissipation is particularly beneficial for portable applications, ensuring longer battery life and reduced thermal challenges.

For enhanced flexibility, the MAX139EQH+D also features a programmable conversion rate, which allows designers to optimize the trade-off between power consumption and speed according to their specific application needs. Additionally, the device's small footprint in a 44-pin QFP package makes it an excellent choice for space-constrained applications.

In summary, the MAX139EQH+D ADC from Maxim Integrated is a versatile and reliable solution for high-precision data conversion. Its combination of low power, high accuracy, and ease of use makes it an excellent choice for a wide range of applications where performance cannot be compromised.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess