Microchip Technology's PIC18F23K20T-I/SS Microcontroller
The PIC18F23K20T-I/SS from Microchip Technology is a high-performance microcontroller that combines advanced RISC architecture with the flexibility of programmable microcontrollers. Designed for a broad range of applications, this microcontroller is ideal for embedded systems that require low power consumption, high-speed processing, and a variety of interfacing capabilities.
This device is part of the PIC18F K20 family and operates with an enhanced Flash memory technology, making it a reliable choice for iterative development processes where code can be updated and modified frequently. The PIC18F23K20T-I/SS comes in a 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.
Key Features:
- High-Performance RISC CPU: Features a CISC architecture with 16 levels deep hardware stack and multiple addressing modes.
- Flash Memory: Offers up to 8 KB of flash memory, providing ample space for complex programming and data storage.
- RAM/EEPROM: Includes 768 bytes of RAM and 256 bytes of EEPROM data memory for dynamic data storage.
- Speed: Capable of operating at a maximum frequency of 64 MHz, ensuring swift execution of instructions.
- 10-bit Analog-to-Digital Converter (ADC): Features a 10-bit ADC with up to 13 channels, allowing for precise analog signal measurement.
- Multiple Communication Interfaces: Equipped with serial communication interfaces including SPI, I2C, and USART for versatile connectivity options.
- Power Management: Supports nanoWatt Technology for power management, enabling low-power operation for battery-powered applications.
- Extended Temperature Range: Operates within a temperature range of -40°C to +85°C, making it suitable for harsh environments.
The PIC18F23K20T-I/SS microcontroller is a robust and versatile solution for designers and engineers looking to integrate a powerful microcontroller into their embedded systems. With its extensive feature set and Microchip Technology's reputation for quality, this product is an excellent choice for applications ranging from industrial controls to consumer electronics.