EN
  • EN
  • DE

SN74ABT5402ADWR

Part No SN74ABT5402ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 28SOIC / Buffer, Non-Inverting 1 Element 12 Bit per Element 3-State Output 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 12
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT5402
Other Names -296-4020-1,296-4020-6,SN74ABT5402ADWRE4,-SN74ABT5402ADWRE4R,SN74ABT5402ADWRG4,-SN74ABT5402ADWRG4,-SN74ABT5402ADWE4R,-SN74ABT5402ADWRE4,TEXTISSN74ABT5402ADWR,SN74ABT5402ADWRE4,-SN74ABT5402ADW,-SN74ABT5402ADWG4R,296-4020-1,296-4020-2,-SN74ABT5402ADWG4,-SN74ABT5402ADWRR,2156-SN74ABT5402ADWR,SN74ABT5402ADWRG4,-SN74ABT5402ADWE4,-SN74ABT5402ADWRG4R,-296-4020-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260179-SN74ABT5402ADWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT5402ADWR CAD Model

Description

The SN74ABT5402ADWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is part of the ABT family, known for its advanced biCMOS technology, which combines the high-speed performance of bipolar with the low-power features of CMOS technology, making it ideal for interfacing with a wide range of digital systems.

Key Features:

  • Technology: Advanced BiCMOS technology provides a perfect balance between speed and power consumption.
  • Logic Type: Octal Buffers/Line Drivers with 3-State Outputs, designed to drive heavily loaded buses with up to 64 mA of drive current.
  • Supply Voltage: Operates at a nominal voltage of 4.5V to 5.5V, making it compatible with 5V systems.
  • Package: Housed in a 20-SOIC (0.295", 7.50mm Width) package, the SN74ABT5402ADWR is compact and suitable for surface-mount technology (SMT).
  • Temperature Range: Capable of operating over an industrial temperature range of -40°C to 85°C.
  • Speed: Fast propagation delays and output transition times ensure high-speed data transmission.

Applications:

The SN74ABT5402ADWR is versatile and can be used in a variety of applications. It is particularly useful in systems where high-speed, low-power operation is required. Typical applications include:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and other digital systems.
  • Memory drivers, clock drivers, and bus transceivers.
  • Communication systems where signal integrity and speed are critical.
  • High-speed data acquisition and processing systems.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable products. The SN74ABT5402ADWR is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry's highest standards. Whether for commercial or industrial applications, this IC provides the performance and durability needed for demanding electronic systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6594 $51.9564
15+ $7.1051 $106.5765
22+ $6.8831 $151.4282
31+ $6.6611 $206.4941
39+ $6.4390 $251.1210
52+ $5.7729 $300.1908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess